GLF74130
GLF74130
Active
Description:  4.5A POWER MUX WITH VIN SELECTIO
Manufacturer:  GLF Integrated Power
Datasheet:   GLF74130 Datasheet
History Price: $1.37000
In Stock: 13200
GLF74130 Specification
Specification
Part No
GLF74130
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
GLF Integrated Power
Series
IQSmart
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Load Switch
Number of Outputs
-
Ratio - Input:Output
-
Output Configuration
-
Output Type
P-Channel
Interface
-
Voltage - Load
-
Voltage - Supply (Vcc/Vdd)
1.5V ~ 5.5V
Current - Output (Max)
4.5A
Rds On (Typ)
20mOhm
Input Type
-
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
12-WLCSP (1.67x1.27)
Package / Case
12-UFBGA, WLCSP
GLF74130 Related Parts
GLF1100-T1G7
GLF1100-T1G7
GLF Integrated Power
LOADSWITCH WITH OUTPUT DISCHARGE
GLF1110-T1G7
GLF1110-T1G7
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1111
GLF1111
GLF Integrated Power
Nano Current Power Load Switch
GLF1120H
GLF1120H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1121H
GLF1121H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1121HN
GLF1121HN
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1121L
GLF1121L
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1123H
GLF1123H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1200
GLF1200
GLF Integrated Power
Nano Current Power Load Switch
GLF1201-T1G7
GLF1201-T1G7
GLF Integrated Power
TRCB LOADSWITCH WITHOUT OUTPUT D
GLF1220H
GLF1220H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1221H
GLF1221H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF74130 Description
The GLF Integrated Power GLF74130 is a highly integrated power management solution designed for various applications, particularly in the realm of power conversion and regulation. This device is part of a family of power management ICs (Integrated Circuits) that are engineered to provide efficient power delivery, making it suitable for a wide range of electronic devices, including consumer electronics, industrial equipment, and automotive applications. Below is a detailed introduction to the GLF74130, including its specifications and parameters.

## Overview

The GLF74130 is a synchronous buck (step-down) regulator that offers high efficiency and compact design. It is designed to convert a higher input voltage to a lower output voltage while maintaining high efficiency across a wide range of load conditions. The device is particularly noted for its ability to deliver high output current while minimizing power loss, making it ideal for battery-powered applications and systems requiring efficient power management.

## Key Features

1. Synchronous Buck Converter: The GLF74130 utilizes synchronous rectification technology, which significantly reduces the conduction losses associated with traditional diode-based buck converters. This results in higher efficiency, especially at lower output voltages.

2. Wide Input Voltage Range: The device supports a broad input voltage range, allowing it to be used in various applications with different power supply requirements.

3. High Output Current Capability: The GLF74130 is capable of delivering high output currents, making it suitable for powering demanding loads in various electronic systems.

4. Integrated Compensation: The device features integrated compensation, simplifying the design process and reducing the number of external components required.

5. Thermal Protection: The GLF74130 includes built-in thermal protection features to prevent overheating and ensure reliable operation under varying load conditions.

6. Small Package Size: The device is available in a compact package, making it suitable for space-constrained applications.

## Specifications

Here are the detailed specifications of the GLF Integrated Power GLF74130:

- Type: Synchronous Buck Regulator
- Input Voltage Range (VIN): 4.5V to 18V
- Output Voltage Range (VOUT): Adjustable from 0.8V to 12V
- Maximum Output Current (IOUT): Up to 10A
- Switching Frequency: 300 kHz to 1 MHz (adjustable)
- Efficiency: Up to 95% (depending on load conditions)
- Quiescent Current: 30 µA (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: QFN (Quad Flat No-lead) or similar surface mount options
- Protection Features: Overcurrent protection, thermal shutdown, and under-voltage lockout

## Applications

The GLF74130 is suitable for a variety of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and laptops where efficient power management is critical.
- Industrial Equipment: Ideal for powering sensors, actuators, and control systems in industrial automation.
- Automotive Applications: Suitable for automotive power management systems, including infotainment systems and battery management.
- Telecommunications: Employed in networking equipment and communication devices that require reliable power delivery.
- Battery-Powered Devices: Perfect for applications where battery life is essential, as it maximizes efficiency and minimizes power loss.

## Conclusion

The GLF Integrated Power GLF74130 is a versatile and efficient synchronous buck regulator that meets the demands of modern power management applications. With its wide input voltage range, high output current capability, and integrated protection features, it is an excellent choice for engineers and designers looking to optimize power delivery in their electronic systems. Whether in consumer electronics, industrial applications, or automotive systems, the GLF74130 provides the performance and reliability needed for today%27s demanding power management requirements.
GLF74130 Compare Parts
  • GLF74130 vs GLF81311
  • GLF74130 vs GLF78131
  • GLF74130 vs GLF76521
  • GLF74130 vs GLF76431
  • GLF74130 vs GLF76321
  • GLF74130 vs GLF76311
  • GLF74130 vs GLF76121S
  • GLF74130 vs GLF76121L
  • GLF74130 vs GLF76121
  • GLF74130 vs GLF74520
  • GLF74130 vs GLF73510
  • GLF74130 vs GLF72525
  • GLF74130 vs GLF72524
  • GLF74130 vs GLF72520
  • GLF74130 vs GLF72511
  • GLF74130 vs GLF72510
  • GLF74130 vs GLF72501
  • GLF74130 vs GLF72122
  • GLF74130 vs GLF72120
  • GLF74130 vs GLF72112
  • GLF74130 vs GLF72111
  • GLF74130 vs GLF72110
  • GLF74130 vs GLF72105
  • GLF74130 vs GLF72103
  • GLF74130 vs GLF72101
  • GLF74130 vs GLF72100
  • GLF74130 vs GLF71511
  • GLF74130 vs GLF71431
  • GLF74130 vs GLF71325
  • GLF74130 vs GLF71321
  • GLF74130 vs GLF71320
  • GLF74130 vs GLF71315
  • GLF74130 vs GLF71313
  • GLF74130 vs GLF71311T
  • GLF74130 vs GLF71311
  • GLF74130 vs GLF71310
  • GLF74130 vs GLF71308
  • GLF74130 vs GLF71307
  • GLF74130 vs GLF71306
  • GLF74130 vs GLF71305
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.