GLF74130
GLF74130
Active
Description:  4.5A POWER MUX WITH VIN SELECTIO
Manufacturer:  GLF Integrated Power
Datasheet:   GLF74130 Datasheet
History Price: $1.37000
In Stock: 13200
GLF74130 vs GLF73510
Part No
Series
IQSmart
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
Load Switch
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
-
High Side
Output Type
P-Channel
P-Channel
Interface
-
-
Voltage - Load
-
-
Voltage - Supply (Vcc/Vdd)
1.5V ~ 5.5V
Not Required
Current - Output (Max)
4.5A
2A
Rds On (Typ)
20mOhm
30mOhm
Input Type
-
Non-Inverting
Features
-
Load Discharge, Slew Rate Controlled
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
12-WLCSP (1.67x1.27)
4-WLCSP (0.97x0.97)
Package / Case
12-UFBGA, WLCSP
4-UFBGA, WLCSP