GLF74520
GLF74520
Active
Description:  2A POWER MUX WITH VIN SELECTION
Manufacturer:  GLF Integrated Power
Datasheet:   GLF74520 Datasheet
History Price: $0.68000
In Stock: 46000
GLF74520 vs GLF72112
Part No
Series
IQSmart
IQSmart
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
Load Switch
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
-
-
Output Type
P-Channel
-
Interface
-
-
Voltage - Load
-
1.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
1.5V ~ 5.5V
Not Required
Current - Output (Max)
2A
3A
Rds On (Typ)
35mOhm
29mOhm
Input Type
-
-
Features
-
Slew Rate Controlled
Fault Protection
-
Reverse Current
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-WLCSP (1.47x0.97)
4-WLCSP (0.97x0.97)
Package / Case
6-UFBGA, WLCSP
4-UFBGA, WLCSP