GLF72112
GLF72112
Active
Description:  Load Switch with TRCB & fast ris
Manufacturer:  GLF Integrated Power
Datasheet:   GLF72112 Datasheet
History Price: $0.54000
In Stock: 49200
GLF72112 Specification
Specification
Part No
GLF72112
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
GLF Integrated Power
Series
IQSmart
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
-
Output Type
-
Interface
-
Voltage - Load
1.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
3A
Rds On (Typ)
29mOhm
Input Type
-
Features
Slew Rate Controlled
Fault Protection
Reverse Current
Operating Temperature
-
Mounting Type
Surface Mount
Supplier Device Package
4-WLCSP (0.97x0.97)
Package / Case
4-UFBGA, WLCSP
GLF72112 Related Parts
GLF1100-T1G7
GLF1100-T1G7
GLF Integrated Power
LOADSWITCH WITH OUTPUT DISCHARGE
GLF1110-T1G7
GLF1110-T1G7
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1111
GLF1111
GLF Integrated Power
Nano Current Power Load Switch
GLF1120H
GLF1120H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1121H
GLF1121H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1121HN
GLF1121HN
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1121L
GLF1121L
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1123H
GLF1123H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1200
GLF1200
GLF Integrated Power
Nano Current Power Load Switch
GLF1201-T1G7
GLF1201-T1G7
GLF Integrated Power
TRCB LOADSWITCH WITHOUT OUTPUT D
GLF1220H
GLF1220H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF1221H
GLF1221H
GLF Integrated Power
Nano-Current Consumed Power Swit
GLF72112 Compare Parts
  • GLF72112 vs GLF81311
  • GLF72112 vs GLF78131
  • GLF72112 vs GLF76521
  • GLF72112 vs GLF76431
  • GLF72112 vs GLF76321
  • GLF72112 vs GLF76311
  • GLF72112 vs GLF76121S
  • GLF72112 vs GLF76121L
  • GLF72112 vs GLF76121
  • GLF72112 vs GLF74520
  • GLF72112 vs GLF74130
  • GLF72112 vs GLF73510
  • GLF72112 vs GLF72525
  • GLF72112 vs GLF72524
  • GLF72112 vs GLF72520
  • GLF72112 vs GLF72511
  • GLF72112 vs GLF72510
  • GLF72112 vs GLF72501
  • GLF72112 vs GLF72122
  • GLF72112 vs GLF72120
  • GLF72112 vs GLF72111
  • GLF72112 vs GLF72110
  • GLF72112 vs GLF72105
  • GLF72112 vs GLF72103
  • GLF72112 vs GLF72101
  • GLF72112 vs GLF72100
  • GLF72112 vs GLF71511
  • GLF72112 vs GLF71431
  • GLF72112 vs GLF71325
  • GLF72112 vs GLF71321
  • GLF72112 vs GLF71320
  • GLF72112 vs GLF71315
  • GLF72112 vs GLF71313
  • GLF72112 vs GLF71311T
  • GLF72112 vs GLF71311
  • GLF72112 vs GLF71310
  • GLF72112 vs GLF71308
  • GLF72112 vs GLF71307
  • GLF72112 vs GLF71306
  • GLF72112 vs GLF71305
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.