GLF76311
GLF76311
Active
Description:  NANO CURRENT CONSUMED POWER ON/O
Manufacturer:  GLF Integrated Power
Datasheet:   GLF76311 Datasheet
History Price: $0.51000
In Stock: 11600
GLF76311 vs GLF72112
Part No
Series
IQSmart
IQSmart
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Switch Type
Load Switch
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
-
-
Output Type
P-Channel
-
Interface
-
-
Voltage - Load
-
1.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
2.5V ~ 5.5V
Not Required
Current - Output (Max)
2A
3A
Rds On (Typ)
34mOhm
29mOhm
Input Type
-
-
Features
-
Slew Rate Controlled
Fault Protection
-
Reverse Current
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-WLCSP (0.97x0.97)
4-WLCSP (0.97x0.97)
Package / Case
4-XFBGA, WLCSP
4-UFBGA, WLCSP