Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Semtech Corporation GS9064ACKDE3
GS9064ACKDE3
Obsolete
Linear - Video Processing
Description:
IC VIDEO CABLE EQUALIZER 16SOIC
Manufacturer:
Semtech Corporation
Datasheet:
GS9064ACKDE3 Datasheet
History Price: Obsolete
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GS9064ACKDE3 vs GS9091BCBE3
Part No
GS9064ACKDE3
GS9091BCBE3
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Semtech Corporation
Semtech Corporation
Series
HD-LINX II
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Function
Equalizer
Deserializer
Applications
Professional Video
Professional Video
Standards
SMPTE
SMPTE
Control Interface
Serial
Logic
Voltage - Supply
3.135V ~ 3.465V
1.71V ~ 1.89V, 3.13V ~ 3.47V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
100-LBGA
Supplier Device Package
16-SO
100-LBGA (11x11)