GS9091BCBE3
GS9091BCBE3
Obsolete
Description:  IC VIDEO RECLOCKER 100BGA
Manufacturer:  Semtech Corporation
Datasheet:   GS9091BCBE3 Datasheet
History Price: Obsolete
In Stock: 11200
GS9091BCBE3 Specification
Specification
Part No
GS9091BCBE3
Category
Linear - Video Processing
Manufacturer
Semtech Corporation
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deserializer
Applications
Professional Video
Standards
SMPTE
Control Interface
Logic
Voltage - Supply
1.71V ~ 1.89V, 3.13V ~ 3.47V
Mounting Type
Surface Mount
Package / Case
100-LBGA
Supplier Device Package
100-LBGA (11x11)
GS9091BCBE3 Related Parts
GS9020ACFVE3
GS9020ACFVE3
Semtech Corporation
IC VIDEO PROCESSOR 80LQFP
GS9020ACTVE3
GS9020ACTVE3
Semtech Corporation
IC VIDEO PROCESSOR 80LQFP
GS9024-CKBE3
GS9024-CKBE3
Semtech Corporation
IC VIDEO CABLE EQUALIZER 14SOIC
GS9024-CTBE3
GS9024-CTBE3
Semtech Corporation
IC VIDEO CABLE EQUALIZER 14SOIC
GS9028-CKAE3
GS9028-CKAE3
Semtech Corporation
IC VIDEO CABLE DRIVER 8SOIC
GS9028-CTAE3
GS9028-CTAE3
Semtech Corporation
IC VIDEO CABLE DRIVER 8SOIC
GS9060-CFE3
GS9060-CFE3
Semtech Corporation
IC VIDEO DESERIALIZER 80LQFP
GS9062-CFE3
GS9062-CFE3
Semtech Corporation
IC VIDEO SERIALIZER 80LQFP
GS9064-CKDE3
GS9064-CKDE3
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16SOIC
GS9064-CTDE3
GS9064-CTDE3
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16SOIC
GS9064ACKDE3
GS9064ACKDE3
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16SOIC
GS9064ACTDE3
GS9064ACTDE3
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16SOIC
GS9091BCBE3 Compare Parts
  • GS9091BCBE3 vs GS9092ACNE3-FJ
  • GS9091BCBE3 vs GS9092ACNE3
  • GS9091BCBE3 vs GS9090BCNTE3
  • GS9091BCBE3 vs GS9090BCNE3
  • GS9091BCBE3 vs GS9090ACNTE3
  • GS9091BCBE3 vs GS9090ACNE3-FJ
  • GS9091BCBE3 vs GS9090ACNE3
  • GS9091BCBE3 vs GS9078ACTE3
  • GS9091BCBE3 vs GS9078ACNE3
  • GS9091BCBE3 vs GS9076-CNTE3
  • GS9091BCBE3 vs GS9076-CNE3
  • GS9091BCBE3 vs GS9075BCTE3
  • GS9091BCBE3 vs GS9075BCNE3
  • GS9091BCBE3 vs GS9074ACTE3
  • GS9091BCBE3 vs GS9074ACNE3
  • GS9091BCBE3 vs GS9068ACTAE3
  • GS9091BCBE3 vs GS9068ACKAE3
  • GS9091BCBE3 vs GS9068-CTAE3
  • GS9091BCBE3 vs GS9068-CKAE3
  • GS9091BCBE3 vs GS9065BCFUE3
  • GS9091BCBE3 vs GS9064ACTDE3
  • GS9091BCBE3 vs GS9064ACKDE3
  • GS9091BCBE3 vs GS9064-CTDE3
  • GS9091BCBE3 vs GS9064-CKDE3
  • GS9091BCBE3 vs GS9062-CFE3
  • GS9091BCBE3 vs GS9060-CFE3
  • GS9091BCBE3 vs GS9028-CTAE3
  • GS9091BCBE3 vs GS9028-CKAE3
  • GS9091BCBE3 vs GS9024-CTBE3
  • GS9091BCBE3 vs GS9024-CKBE3
  • GS9091BCBE3 vs GS9020ACTVE3
  • GS9091BCBE3 vs GS9020ACFVE3
  • GS9091BCBE3 vs GS9065-CFUE3
  • GS9091BCBE3 vs GS9032-CVME3
  • GS9091BCBE3 vs GS9032-CTME3
  • GS9091BCBE3 vs GS9015BCTJE3
  • GS9091BCBE3 vs GS9009ACTBE3
  • GS9091BCBE3 vs GS9009ACKBE3
  • GS9091BCBE3 vs GS9008ACTAE3
  • GS9091BCBE3 vs GS9008ACKAE3
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.