Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Semtech Corporation GS9091BCBE3
GS9091BCBE3
Obsolete
Linear - Video Processing
Description:
IC VIDEO RECLOCKER 100BGA
Manufacturer:
Semtech Corporation
Datasheet:
GS9091BCBE3 Datasheet
History Price: Obsolete
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GS9091BCBE3 vs GS9064-CKDE3
Part No
GS9091BCBE3
GS9064-CKDE3
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Semtech Corporation
Semtech Corporation
Series
-
HD-LINX II
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Function
Deserializer
Equalizer
Applications
Professional Video
Professional Video
Standards
SMPTE
SMPTE
Control Interface
Logic
Serial
Voltage - Supply
1.71V ~ 1.89V, 3.13V ~ 3.47V
3.135V ~ 3.465V
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LBGA
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
100-LBGA (11x11)
16-SO