Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Broadcom HCPL-7800A-000E
HCPL-7800A-000E
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ISOLATION 1 CIRC 8DIP
Manufacturer:
Broadcom
Datasheet:
HCPL-7800A-000E Datasheet
History Price: $12.35000
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HCPL-7800A-000E vs HCPL-7840#360
Part No
HCPL-7800A-000E
HCPL-7840#360
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Broadcom
Broadcom
Series
-
-
Packaging
Tube
Tube
Status
Active
Discontinued
Amplifier Type
Isolation
Isolation
Number of Circuits
1
1
Output Type
-
Differential
Slew Rate
-
-
Gain Bandwidth Product
-
-
-3db Bandwidth
100 kHz
100 kHz
Current - Input Bias
500 nA
500 nA
Voltage - Input Offset
300 μV
300 μV
Current - Supply
10.9mA
10.86mA
Current - Output / Channel
16 mA
15.5 mA
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-DIP Gull Wing