HCPL-7800A-000E
HCPL-7800A-000E
Active
Description:  IC OPAMP ISOLATION 1 CIRC 8DIP
Manufacturer:  Broadcom
History Price: $12.35000
In Stock: 22400
HCPL-7800A-000E Specification
Specification
Part No
HCPL-7800A-000E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Isolation
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
100 kHz
Current - Input Bias
500 nA
Voltage - Input Offset
300 μV
Current - Supply
10.9mA
Current - Output / Channel
16 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
HCPL-7800A-000E Related Parts
HCPL-7510
HCPL-7510
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-000E
HCPL-7510-000E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-060
HCPL-7510-060
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-060E
HCPL-7510-060E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIP
HCPL-7510-300
HCPL-7510-300
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-300E
HCPL-7510-300E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-360
HCPL-7510-360
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-360E
HCPL-7510-360E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-500
HCPL-7510-500
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-500E
HCPL-7510-500E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-560
HCPL-7510-560
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7510-560E
HCPL-7510-560E
Broadcom
IC OPAMP ISOLATION 1 CIRC 8DIPGW
HCPL-7800A-000E Description
The Broadcom HCPL-7800A-000E is a high-performance optocoupler designed for applications that require reliable electrical isolation and high-speed data transmission. This device is particularly suitable for use in industrial automation, power supply feedback, and communication systems, where it is essential to maintain signal integrity while ensuring safety from high voltages. Below is a comprehensive overview of the HCPL-7800A-000E, including its specifications and parameters.

## Overview

The HCPL-7800A-000E is an optocoupler that utilizes a Gallium Arsenide (GaAs) infrared LED and a high-speed photodetector. This combination allows the device to achieve fast switching speeds and high isolation levels, making it ideal for various applications that require both performance and safety.

## Key Features

1. High-Speed Operation: The HCPL-7800A-000E supports data rates up to 10 Mbps, making it suitable for high-speed communication applications.

2. High Isolation Voltage: The device provides a high isolation voltage of 5000 VRMS, ensuring safe operation in high-voltage environments.

3. Wide Operating Temperature Range: The HCPL-7800A-000E operates effectively over a temperature range of -40°C to +100°C, making it suitable for use in harsh industrial conditions.

4. Low Input Current: The device typically requires an input current of around 10 mA, which helps to minimize power consumption.

5. Compact Package Options: The HCPL-7800A-000E is available in an 8-pin DIP (Dual In-line Package) or an 8-pin SOIC (Small Outline Integrated Circuit) package, facilitating easy integration into various circuit designs.

6. High Common Mode Rejection Ratio (CMRR): The device features a high CMRR, which helps to reduce the effects of noise and interference in signal transmission.

## Specifications

Here are the detailed specifications of the Broadcom HCPL-7800A-000E:

- Input Specifications:
- Input Current (IF): 10 mA (typical)
- Forward Voltage (VF): 1.2 V (typical at IF = 10 mA)
- Reverse Voltage (VR): 5 V (maximum)

- Output Specifications:
- Output Current (IO): 50 mA (maximum)
- Output Voltage (VO): 15 V (maximum)
- Output Rise Time (tr): 20 ns (typical)
- Output Fall Time (tf): 20 ns (typical)

- Electrical Isolation:
- Isolation Voltage (VISO): 5000 VRMS (minimum)
- Insulation Resistance: 10^12 Ω (minimum at 500 VDC)

- Temperature Characteristics:
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -55°C to +125°C

- Package Information:
- Package Type: 8-pin DIP or 8-pin SOIC
- Weight: Approximately 0.5 grams

## Applications

The HCPL-7800A-000E is widely used in various applications, including:

- Industrial Automation: For isolating control signals in PLCs (Programmable Logic Controllers) and other industrial equipment, ensuring safe operation in high-voltage environments.

- Power Supplies: In feedback circuits for switching power supplies, where it is crucial to maintain isolation between the high-voltage and low-voltage sides.

- Data Communication: For isolating data lines in communication systems, preventing ground loops, and ensuring signal integrity.

- Microcontroller Interfacing: To provide isolation between microcontrollers and high-voltage circuits, protecting sensitive components from voltage spikes.

## Conclusion

The Broadcom HCPL-7800A-000E is a versatile and reliable optocoupler that meets the demands of high-speed data transmission and electrical isolation in various applications. Its high isolation voltage, wide operating temperature range, and compact packaging make it an ideal choice for engineers looking to enhance the safety and performance of their electronic designs. Whether in industrial automation, power supplies, or communication systems, the HCPL-7800A-000E provides the necessary features to ensure effective and safe operation.
HCPL-7800A-000E Compare Parts
  • HCPL-7800A-000E vs HCPL-7851#200
  • HCPL-7800A-000E vs HCPL-7851
  • HCPL-7800A-000E vs HCPL-7850#300
  • HCPL-7800A-000E vs HCPL-7850#200
  • HCPL-7800A-000E vs HCPL-7850
  • HCPL-7800A-000E vs HCPL-7840-560E
  • HCPL-7800A-000E vs HCPL-7840-500E
  • HCPL-7800A-000E vs HCPL-7840-360E
  • HCPL-7800A-000E vs HCPL-7840-300E
  • HCPL-7800A-000E vs HCPL-7840-060E
  • HCPL-7800A-000E vs HCPL-7840-000E
  • HCPL-7800A-000E vs HCPL-7840#560
  • HCPL-7800A-000E vs HCPL-7840#500
  • HCPL-7800A-000E vs HCPL-7840#360
  • HCPL-7800A-000E vs HCPL-7840#300
  • HCPL-7800A-000E vs HCPL-7840
  • HCPL-7800A-000E vs HCPL-7800A-500E
  • HCPL-7800A-000E vs HCPL-7800A-300E
  • HCPL-7800A-000E vs HCPL-7800A#500
  • HCPL-7800A-000E vs HCPL-7800A#300
  • HCPL-7800A-000E vs HCPL-7800A
  • HCPL-7800A-000E vs HCPL-7800-500E
  • HCPL-7800A-000E vs HCPL-7800-300E
  • HCPL-7800A-000E vs HCPL-7800-000E
  • HCPL-7800A-000E vs HCPL-7800#500
  • HCPL-7800A-000E vs HCPL-7800#300
  • HCPL-7800A-000E vs HCPL-7800
  • HCPL-7800A-000E vs HCPL-7520-560E
  • HCPL-7800A-000E vs HCPL-7520-560
  • HCPL-7800A-000E vs HCPL-7520-500E
  • HCPL-7800A-000E vs HCPL-7520-360E
  • HCPL-7800A-000E vs HCPL-7520-360
  • HCPL-7800A-000E vs HCPL-7520-300E
  • HCPL-7800A-000E vs HCPL-7520-300
  • HCPL-7800A-000E vs HCPL-7520-060E
  • HCPL-7800A-000E vs HCPL-7520-000E
  • HCPL-7800A-000E vs HCPL-7520
  • HCPL-7800A-000E vs HCPL-7510-560E
  • HCPL-7800A-000E vs HCPL-7510-560
  • HCPL-7800A-000E vs HCPL-7510-500E
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.