HIN241CA
HIN241CA
Obsolete
Description:  IC TRANSCEIVER FULL 4/5 28SSOP
Manufacturer:  Intersil
Datasheet:   HIN241CA Datasheet
History Price: $0.60000
In Stock: 28000
HIN241CA vs HIN240CNZ
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
4/5
5/3
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
120Kbps
120Kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
44-QFP
Supplier Device Package
28-SSOP
44-MQFP (10x10)