Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Intersil HIN241CA
HIN241CA
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 4/5 28SSOP
Manufacturer:
Intersil
Datasheet:
HIN241CA Datasheet
History Price: $0.60000
In Stock: 2200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HIN241CA Specification
Specification
Part No
HIN241CA
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
4/5
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
HIN241CA PDF Datasheet
HIN241CA Datasheet
Click and Download: HIN241CA Datasheet
HIN241CA Related Parts
HIN14C89ECBN
Harris Corporation
LOW POWER QUAD RS-232 RECEIVER
HIN200CB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN200CB-T
Harris Corporation
+5V POWERED RS-232 TRANSMITTER W
HIN200IB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN201CB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN201CB-T
Harris Corporation
+5V POWERED RS-232 TRANSMITTER/R
HIN201CR-T
Harris Corporation
5V POWERED RS-232 TRANSMITTERS/R
HIN201IB
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN201IP
Harris Corporation
5V POWERED RS-232 TRANSMITTERS/R
HIN202ACB
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN202ACBN
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN202CA
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN241CA Compare Parts
HIN241CA vs HIN241IB
HIN241CA vs HIN241IA
HIN241CA vs HIN241ECB
HIN241CA vs HIN241ECA
HIN241CA vs HIN241CBZ-T
HIN241CA vs HIN241CBZ
HIN241CA vs HIN241CB-T
HIN241CA vs HIN241CB-T
HIN241CA vs HIN241CB
HIN241CA vs HIN241CB
HIN241CA vs HIN241CB
HIN241CA vs HIN241CAZ
HIN241CA vs HIN241ACB
HIN241CA vs HIN241ACA
HIN241CA vs HIN240IN
HIN241CA vs HIN240CNZ-T
HIN241CA vs HIN240CNZ
HIN241CA vs HIN240CN
HIN241CA vs HIN240CN
HIN241CA vs HIN240CN
HIN241CA vs HIN239IP
HIN241CA vs HIN239IB
HIN241CA vs HIN239CPZ
HIN241CA vs HIN239CP
HIN241CA vs HIN239CP
HIN241CA vs HIN239CBZ-T
HIN241CA vs HIN239CBZ
HIN241CA vs HIN239CB-T
HIN241CA vs HIN239CB
HIN241CA vs HIN239CB
HIN241CA vs HIN239CB
HIN241CA vs HIN238IP
HIN241CA vs HIN238IBZ-T
HIN241CA vs HIN238IBZ
HIN241CA vs HIN238IB
HIN241CA vs HIN238IB
HIN241CA vs HIN238IB
HIN241CA vs HIN238ECP
HIN241CA vs HIN238ECB
HIN241CA vs HIN238ECA
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object