Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Renesas Electronics HIP6501ACBZ-T
HIP6501ACBZ-T
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
IC PWR SUPPLY CONTROLLER 16SOIC
Manufacturer:
Renesas Electronics
Datasheet:
HIP6501ACBZ-T Datasheet
History Price: Obsolete
In Stock: 36640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HIP6501ACBZ-T vs HIP6501ACB-T
Part No
HIP6501ACBZ-T
HIP6501ACB-T
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
-
-
Applications
Power Supply Controller
Power Supply Controller
Voltage - Input
-
-
Voltage - Supply
5V, 12V
5V, 12V
Current - Supply
20 mA
20 mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC