Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Renesas Electronics HIP6501ACBZ-T
HIP6501ACBZ-T
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
IC PWR SUPPLY CONTROLLER 16SOIC
Manufacturer:
Renesas Electronics
Datasheet:
HIP6501ACBZ-T Datasheet
History Price: Obsolete
In Stock: 36640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HIP6501ACBZ-T Specification
Specification
Part No
HIP6501ACBZ-T
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply Controller
Voltage - Input
-
Voltage - Supply
5V, 12V
Current - Supply
20 mA
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
HIP6501ACBZ-T PDF Datasheet
HIP6501ACBZ-T Datasheet
Click and Download: HIP6501ACBZ-T Datasheet
HIP6501ACBZ-T Related Parts
HIP5010IB
Harris Corporation
COMPLEMENTARY DRIVE HALF-BRIDGE
HIP5010IS1
Harris Corporation
7V, 17 AMP SYNCHROFET COMPLEMENT
HIP5011IB
Harris Corporation
COMPLEMENTARY DRIVE HALF-BRIDGE
HIP6005ACB
Harris Corporation
SWITCHING CONTROLLER
HIP6005ACB-T
Harris Corporation
SWITCHING CONTROLLER
HIP6500CB
Harris Corporation
MULTIPLE LINEAR POWER CONTROLLER
HIP6501ACB
Harris Corporation
POWER CONTROL WITH ACPIINTERFACE
HIP6501ACB
Intersil
POWER CONTROL WITH ACPIINTERFACE
HIP6501ACB
Renesas Electronics
IC PWM TRIPLE POWER CTRLR 16SOIC
HIP6501ACB-T
Renesas Electronics
IC PWM TRIPLE POWER CTRLR 16SOIC
HIP6501ACBZ
Renesas Electronics
IC PWR SUPPLY CONTROLLER 16SOIC
HIP6501CB
Harris Corporation
TRIPLE LINEAR POWER CONTROLLER W
HIP6501ACBZ-T Compare Parts
HIP6501ACBZ-T vs HIP6501CB-T
HIP6501ACBZ-T vs HIP6501CB
HIP6501ACBZ-T vs HIP6501ACBZ
HIP6501ACBZ-T vs HIP6501ACB-T
HIP6501ACBZ-T vs HIP6501ACB
HIP6501ACBZ-T vs HIP6501ACB
HIP6501ACBZ-T vs HIP6501ACB
HIP6501ACBZ-T vs HIP6500CB
HIP6501ACBZ-T vs HIP6005ACB-T
HIP6501ACBZ-T vs HIP6005ACB
HIP6501ACBZ-T vs HIP5011IB
HIP6501ACBZ-T vs HIP5010IS1
HIP6501ACBZ-T vs HIP5010IB
HIP6501ACBZ-T vs HIP6500CB-TS2490
HIP6501ACBZ-T vs HIP6500BCB-TS2490
HIP6501ACBZ-T vs HIP5010IS-TS2462
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.