☰
ICS672M-01LF
ICS672M-01LF
Obsolete
Description:  IC FANOUT BUFFER 16SOIC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 28480
ICS672M-01LF vs ICS873033AMLFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution), Zero Delay Buffer
Clock Generator
PLL
Yes
No
Input
Clock
CML, LVDS, LVPECL, SSTL
Output
CMOS
ECL, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:1
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
84MHz
3.2GHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3.13V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC