Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS672M-01LF
ICS672M-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FANOUT BUFFER 16SOIC
Manufacturer:
Renesas Electronics
Datasheet:
ICS672M-01LF Datasheet
History Price: Obsolete
In Stock: 21280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICS672M-01LF Specification
Specification
Part No
ICS672M-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Zero Delay Buffer
PLL
Yes
Input
Clock
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Frequency - Max
84MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.13V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
ICS672M-01LF PDF Datasheet
ICS672M-01LF Datasheet
Click and Download: ICS672M-01LF Datasheet
ICS672M-01LF Related Parts
ICS1523M
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1523MT
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1524AM
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLF
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLFT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1526G
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1526GT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110T
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1562BM-201
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS1562BM-201-4
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS672M-01LF Compare Parts
ICS672M-01LF vs ICS9FG1903AKLF
ICS672M-01LF vs ICS97U877AKT
ICS672M-01LF vs ICS97U877AK
ICS672M-01LF vs ICS97U870AKT
ICS672M-01LF vs ICS97U870AK
ICS672M-01LF vs ICS951601AFLFT
ICS672M-01LF vs ICS951601AFLF
ICS672M-01LF vs ICS91857AGT
ICS672M-01LF vs ICS91857AG
ICS672M-01LF vs ICS91719BGLFT
ICS672M-01LF vs ICS91719BGLF
ICS672M-01LF vs ICS91719AGLFT
ICS672M-01LF vs ICS91719AGLF
ICS672M-01LF vs ICS9170B-02CS08LFT
ICS672M-01LF vs ICS9170B-02CS08LF
ICS672M-01LF vs ICS9170B-01CS08LFT
ICS672M-01LF vs ICS9170B-01CS08LF
ICS672M-01LF vs ICS9112AM-16
ICS672M-01LF vs ICS87946AYI-147T
ICS672M-01LF vs ICS87946AYI-147
ICS672M-01LF vs ICS87931BYILFT
ICS672M-01LF vs ICS87931BYILF
ICS672M-01LF vs ICS874S02BMIT
ICS672M-01LF vs ICS874S02BMI
ICS672M-01LF vs ICS8733BY-01LFT
ICS672M-01LF vs ICS8733BY-01LF
ICS672M-01LF vs ICS87321AMI
ICS672M-01LF vs ICS873039AM
ICS672M-01LF vs ICS873034AGT
ICS672M-01LF vs ICS873034AGLFT
ICS672M-01LF vs ICS873034AGLF
ICS672M-01LF vs ICS873034AG
ICS672M-01LF vs ICS873033AMLFT
ICS672M-01LF vs ICS873033AMLF
ICS672M-01LF vs ICS8725AY-01LF
ICS672M-01LF vs ICS870931ARI-01T
ICS672M-01LF vs ICS870931ARI-01
ICS672M-01LF vs ICS870919BRI-01T
ICS672M-01LF vs ICS870919BRI-01
ICS672M-01LF vs ICS8701CYT
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!