☰
ICS8343AYI-01LF
ICS8343AYI-01LF
Obsolete
Description:  IC CLK BUFFER 1:16 200MHZ 32TQFP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 23840
ICS8343AYI-01LF vs ICS85454AK-01LF
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
2
Ratio - Input:Output
1:16
2:1, 1:2
Differential - Input:Output
No/No
Yes/Yes
Input
LVCMOS, LVTTL
CML, LVDS, LVPECL
Output
LVCMOS, LVTTL
LVDS
Frequency - Max
200 MHz
2.5 GHz
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 2.625V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
16-VFQFN Exposed Pad
Supplier Device Package
32-TQFP (7x7)
16-VFQFN (3x3)