Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics ICS8343AYI-01LF
ICS8343AYI-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:16 200MHZ 32TQFP
Manufacturer:
Renesas Electronics
Datasheet:
ICS8343AYI-01LF Datasheet
History Price: Obsolete
In Stock: 23840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICS8343AYI-01LF Specification
Specification
Part No
ICS8343AYI-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:16
Differential - Input:Output
No/No
Input
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
Frequency - Max
200 MHz
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-TQFP (7x7)
ICS8343AYI-01LF Related Parts
ICS542M
Renesas Electronics
IC CLK BUFFER 1:2 156MHZ 8SOIC
ICS542MI
Renesas Electronics
IC CLK BUFFER 1:2 156MHZ 8SOIC
ICS542MIT
Renesas Electronics
IC CLK BUFFER 1:2 156MHZ 8SOIC
ICS542MT
Renesas Electronics
IC CLK BUFFER 1:2 156MHZ 8SOIC
ICS551M
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
ICS551MI
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
ICS551MIT
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
ICS551MT
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
ICS552G-02I
Renesas Electronics
IC CLK BUFFER 2:8 200MHZ 16TSSOP
ICS552G-02IT
Renesas Electronics
IC CLK BUFFER 2:8 200MHZ 16TSSOP
ICS553MI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
ICS553MIT
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
ICS8343AYI-01LF Compare Parts
ICS8343AYI-01LF vs ICS95V157AGI
ICS8343AYI-01LF vs ICS93718CFLFT
ICS8343AYI-01LF vs ICS93718CFLF
ICS8343AYI-01LF vs ICS9179BF-03T
ICS8343AYI-01LF vs ICS9179BF-03LFT
ICS8343AYI-01LF vs ICS9179BF-03LF
ICS8343AYI-01LF vs ICS9179BF-03
ICS8343AYI-01LF vs ICS9179BF-01T
ICS8343AYI-01LF vs ICS9179BF-01
ICS8343AYI-01LF vs ICS889875AKLFT
ICS8343AYI-01LF vs ICS889875AKLF
ICS8343AYI-01LF vs ICS889871AKLFT
ICS8343AYI-01LF vs ICS889871AKLF
ICS8343AYI-01LF vs ICS889833AKLFT
ICS8343AYI-01LF vs ICS889833AKLF
ICS8343AYI-01LF vs ICS889832AKLFT
ICS8343AYI-01LF vs ICS889832AKLF
ICS8343AYI-01LF vs ICS889831AKLFT
ICS8343AYI-01LF vs ICS889831AKLF
ICS8343AYI-01LF vs ICS858020AKLFT
ICS8343AYI-01LF vs ICS858020AKLF
ICS8343AYI-01LF vs ICS858018AKT
ICS8343AYI-01LF vs ICS858018AKLFT
ICS8343AYI-01LF vs ICS858018AKLF
ICS8343AYI-01LF vs ICS858018AK
ICS8343AYI-01LF vs ICS8545AG-02T
ICS8343AYI-01LF vs ICS8545AG-02
ICS8343AYI-01LF vs ICS85454AKLFT
ICS8343AYI-01LF vs ICS85454AKLF
ICS8343AYI-01LF vs ICS85454AKILFT
ICS8343AYI-01LF vs ICS85454AKILF
ICS8343AYI-01LF vs ICS85454AK-01LFT
ICS8343AYI-01LF vs ICS85454AK-01LF
ICS8343AYI-01LF vs ICS8543BGIT
ICS8343AYI-01LF vs ICS8543BGI
ICS8343AYI-01LF vs ICS854210CYLF
ICS8343AYI-01LF vs ICS854104AGT
ICS8343AYI-01LF vs ICS854104AG
ICS8343AYI-01LF vs ICS854057AGLFT
ICS8343AYI-01LF vs ICS854057AGLF
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend