☰
ICS841608AKI
ICS841608AKI
Obsolete
Description:  IC CLOCK GENERATOR 32VFQFPN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 5600
ICS841608AKI vs ICS181MI-01LF
Series
FemtoClock
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
Clock Generator, Fanout Distribution, Multiplexer
Spread Spectrum Clock Generator
PLL
Yes with Bypass
Yes
Input
LVCMOS, LVTTL, Crystal
Clock, Crystal
Output
HCSL
CMOS
Number of Circuits
1
1
Ratio - Input:Output
2:8
1:1
Differential - Input:Output
No/Yes
No/No
Frequency - Max
125MHz
75MHz
Divider/Multiplier
Yes/No
No/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-VFQFPN (5x5)
8-SOIC