Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS841608AKI
ICS841608AKI
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 32VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
ICS841608AKI Datasheet
History Price: Obsolete
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICS841608AKI Specification
Specification
Part No
ICS841608AKI
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
FemtoClock
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator, Fanout Distribution, Multiplexer
PLL
Yes with Bypass
Input
LVCMOS, LVTTL, Crystal
Output
HCSL
Number of Circuits
1
Ratio - Input:Output
2:8
Differential - Input:Output
No/Yes
Frequency - Max
125MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
ICS841608AKI Related Parts
ICS1523M
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1523MT
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1524AM
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLF
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLFT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1526G
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1526GT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110T
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1562BM-201
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS1562BM-201-4
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS841608AKI Compare Parts
ICS841608AKI vs ICS9FG1903AKLF
ICS841608AKI vs ICS97U877AKT
ICS841608AKI vs ICS97U877AK
ICS841608AKI vs ICS97U870AKT
ICS841608AKI vs ICS97U870AK
ICS841608AKI vs ICS951601AFLFT
ICS841608AKI vs ICS951601AFLF
ICS841608AKI vs ICS91857AGT
ICS841608AKI vs ICS91857AG
ICS841608AKI vs ICS91719BGLFT
ICS841608AKI vs ICS91719BGLF
ICS841608AKI vs ICS91719AGLFT
ICS841608AKI vs ICS91719AGLF
ICS841608AKI vs ICS9170B-02CS08LFT
ICS841608AKI vs ICS9170B-02CS08LF
ICS841608AKI vs ICS9170B-01CS08LFT
ICS841608AKI vs ICS9170B-01CS08LF
ICS841608AKI vs ICS9112AM-16
ICS841608AKI vs ICS87946AYI-147T
ICS841608AKI vs ICS87946AYI-147
ICS841608AKI vs ICS87931BYILFT
ICS841608AKI vs ICS87931BYILF
ICS841608AKI vs ICS874S02BMIT
ICS841608AKI vs ICS874S02BMI
ICS841608AKI vs ICS8733BY-01LFT
ICS841608AKI vs ICS8733BY-01LF
ICS841608AKI vs ICS87321AMI
ICS841608AKI vs ICS873039AM
ICS841608AKI vs ICS873034AGT
ICS841608AKI vs ICS873034AGLFT
ICS841608AKI vs ICS873034AGLF
ICS841608AKI vs ICS873034AG
ICS841608AKI vs ICS873033AMLFT
ICS841608AKI vs ICS873033AMLF
ICS841608AKI vs ICS8725AY-01LF
ICS841608AKI vs ICS870931ARI-01T
ICS841608AKI vs ICS870931ARI-01
ICS841608AKI vs ICS870919BRI-01T
ICS841608AKI vs ICS870919BRI-01
ICS841608AKI vs ICS8701CYT
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!