☰
ICS841608AKI
ICS841608AKI
Obsolete
Description:  IC CLOCK GENERATOR 32VFQFPN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 5600
ICS841608AKI vs ICS8725AY-01LF
Series
FemtoClock
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Clock Generator, Fanout Distribution, Multiplexer
Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVTTL, Crystal
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
HCSL
HSTL
Number of Circuits
1
1
Ratio - Input:Output
2:8
2:5
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
125MHz
700MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
32-LQFP
Supplier Device Package
32-VFQFPN (5x5)
32-TQFP (7x7)