Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics ICS853111AV-01LF
ICS853111AV-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:9 2GHZ 28PLCC
Manufacturer:
Renesas Electronics
Datasheet:
ICS853111AV-01LF Datasheet
History Price: Obsolete
In Stock: 26160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICS853111AV-01LF vs ICS8543BGIT
Part No
ICS853111AV-01LF
ICS8543BGIT
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
1:9
2:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
CML, LVDS, LVPECL, SSTL
CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
ECL, LVPECL
LVDS
Frequency - Max
2 GHz
650 MHz
Voltage - Supply
3V ~ 3.8V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
20-TSSOP