Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics ICS853111AV-01LF
ICS853111AV-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:9 2GHZ 28PLCC
Manufacturer:
Renesas Electronics
Datasheet:
ICS853111AV-01LF Datasheet
History Price: Obsolete
In Stock: 26160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ICS853111AV-01LF Specification
Specification
Part No
ICS853111AV-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:9
Differential - Input:Output
Yes/Yes
Input
CML, LVDS, LVPECL, SSTL
Output
ECL, LVPECL
Frequency - Max
2 GHz
Voltage - Supply
3V ~ 3.8V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
ICS853111AV-01LF PDF Datasheet
ICS853111AV-01LF Datasheet
Click and Download: ICS853111AV-01LF Datasheet
ICS853111AV-01LF Related Parts
ICS542M
Renesas Electronics
IC CLK BUFFER 1:2 156MHZ 8SOIC
ICS542MI
Renesas Electronics
IC CLK BUFFER 1:2 156MHZ 8SOIC
ICS542MIT
Renesas Electronics
IC CLK BUFFER 1:2 156MHZ 8SOIC
ICS542MT
Renesas Electronics
IC CLK BUFFER 1:2 156MHZ 8SOIC
ICS551M
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
ICS551MI
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
ICS551MIT
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
ICS551MT
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
ICS552G-02I
Renesas Electronics
IC CLK BUFFER 2:8 200MHZ 16TSSOP
ICS552G-02IT
Renesas Electronics
IC CLK BUFFER 2:8 200MHZ 16TSSOP
ICS553MI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
ICS553MIT
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
ICS853111AV-01LF Compare Parts
ICS853111AV-01LF vs ICS95V157AGI
ICS853111AV-01LF vs ICS93718CFLFT
ICS853111AV-01LF vs ICS93718CFLF
ICS853111AV-01LF vs ICS9179BF-03T
ICS853111AV-01LF vs ICS9179BF-03LFT
ICS853111AV-01LF vs ICS9179BF-03LF
ICS853111AV-01LF vs ICS9179BF-03
ICS853111AV-01LF vs ICS9179BF-01T
ICS853111AV-01LF vs ICS9179BF-01
ICS853111AV-01LF vs ICS889875AKLFT
ICS853111AV-01LF vs ICS889875AKLF
ICS853111AV-01LF vs ICS889871AKLFT
ICS853111AV-01LF vs ICS889871AKLF
ICS853111AV-01LF vs ICS889833AKLFT
ICS853111AV-01LF vs ICS889833AKLF
ICS853111AV-01LF vs ICS889832AKLFT
ICS853111AV-01LF vs ICS889832AKLF
ICS853111AV-01LF vs ICS889831AKLFT
ICS853111AV-01LF vs ICS889831AKLF
ICS853111AV-01LF vs ICS858020AKLFT
ICS853111AV-01LF vs ICS858020AKLF
ICS853111AV-01LF vs ICS858018AKT
ICS853111AV-01LF vs ICS858018AKLFT
ICS853111AV-01LF vs ICS858018AKLF
ICS853111AV-01LF vs ICS858018AK
ICS853111AV-01LF vs ICS8545AG-02T
ICS853111AV-01LF vs ICS8545AG-02
ICS853111AV-01LF vs ICS85454AKLFT
ICS853111AV-01LF vs ICS85454AKLF
ICS853111AV-01LF vs ICS85454AKILFT
ICS853111AV-01LF vs ICS85454AKILF
ICS853111AV-01LF vs ICS85454AK-01LFT
ICS853111AV-01LF vs ICS85454AK-01LF
ICS853111AV-01LF vs ICS8543BGIT
ICS853111AV-01LF vs ICS8543BGI
ICS853111AV-01LF vs ICS854210CYLF
ICS853111AV-01LF vs ICS854104AGT
ICS853111AV-01LF vs ICS854104AG
ICS853111AV-01LF vs ICS854057AGLFT
ICS853111AV-01LF vs ICS854057AGLF
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend