☰
IP1206PBF
IP1206PBF
Obsolete
Description:  IC REG BUCK ADJ SGL/DL 36LGA
Manufacturer:  Infineon Technologies
Datasheet:   IP1206PBF Datasheet
History Price: Obsolete
In Stock: 10500
IP1206PBF vs IP1202PBF
Series
iPOWIR
iPOWIR
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1 or 2
1 or 2
Voltage - Input (Min)
7.5V
5.5V
Voltage - Input (Max)
14.5V
13.2V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
5.5V
5V
Current - Output
30A, 15A
30A, 15A
Frequency - Switching
200kHz ~ 600kHz
170kHz ~ 460kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-LGA
161-BBGA Power Module
Supplier Device Package
36-LGA (9.25x15.5)
161-BGA Power Block (15.5x9.25)