☰
IP1202PBF
IP1202PBF
Obsolete
Description:  IC REG BUCK ADJ SGL/DL 161BGA
Manufacturer:  Infineon Technologies
Datasheet:   IP1202PBF Datasheet
History Price: Obsolete
In Stock: 36640
IP1202PBF Specification
Specification
Part No
IP1202PBF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Infineon Technologies
Series
iPOWIR
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1 or 2
Voltage - Input (Min)
5.5V
Voltage - Input (Max)
13.2V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
5V
Current - Output
30A, 15A
Frequency - Switching
170kHz ~ 460kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
161-BBGA Power Module
Supplier Device Package
161-BGA Power Block (15.5x9.25)
IP1202PBF PDF Datasheet
IP1202PBF Related Parts
IP1201
IP1201
Infineon Technologies
IC REG BUCK ADJ SGL/DL 159BGA
IP1201TR
IP1201TR
Infineon Technologies
IC REG BUCK ADJ SGL/DL 159BGA
IP1201TRPBF
IP1201TRPBF
Infineon Technologies
IC REG BUCK ADJ SGL/DL 159BGA
IP1202TR
IP1202TR
Infineon Technologies
IC REG BUCK ADJ SGL/DL 161BGA
IP1202TRPBF
IP1202TRPBF
Infineon Technologies
IC REG BUCK ADJ SGL/DL 161BGA
IP1206PBF
IP1206PBF
Infineon Technologies
IC REG BUCK ADJ SGL/DL 36LGA
IP1206TRPBF
IP1206TRPBF
Infineon Technologies
IC REG BUCK ADJ SGL/DL 36LGA
IP1827TRPBF
IP1827TRPBF
Infineon Technologies
IC REG BUCK ADJUSTABLE 25A 17LGA
IP1837TRPBF
IP1837TRPBF
Infineon Technologies
IC REG BUCK ADJUSTABLE 35A 17LGA
IP1202PBF Compare Parts
  • IP1202PBF vs IP1202TR
  • IP1202PBF vs IP1201TRPBF
  • IP1202PBF vs IP1201TR
  • IP1202PBF vs IP1201
  • IP1202PBF vs IP1837TRPBF
  • IP1202PBF vs IP1827TRPBF
  • IP1202PBF vs IP1206TRPBF
  • IP1202PBF vs IP1206PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly