☰
IPS161HTR
IPS161HTR
Active
Description:  IC PWR SWTCH P-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
Datasheet:   IPS161HTR Datasheet
History Price: $4.25000
In Stock: 18460
IPS161HTR vs IPS024G
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
4
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
Low Side
Output Type
P-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
8V ~ 60V
35V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.7A
700mA
Rds On (Typ)
60mOhm
135mOhm
Input Type
-
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PowerSSO-12
16-SOIC
Package / Case
12-LSOP (0.154", 3.90mm Width) Exposed Pad
16-SOIC (0.154", 3.90mm Width)