Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Infineon Technologies IRS2158DSTRPBF
IRS2158DSTRPBF
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC FLRSCT LMP CTL 48.3KHZ 16SOIC
Manufacturer:
Infineon Technologies
Datasheet:
IRS2158DSTRPBF Datasheet
History Price: Obsolete
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IRS2158DSTRPBF vs IRS21571DSTRPBF
Part No
IRS2158DSTRPBF
IRS21571DSTRPBF
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fluorescent Lamp Controller
Ballast Controller
Frequency
43.7kHz ~ 48.3kHz
43.7kHz ~ 48.3kHz
Voltage - Supply
11.5V ~ 16.6V
11.5V ~ 15.6V
Current - Supply
10 mA
10 mA
Current - Output Source/Sink
-
-
Dimming
Yes
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC