IRS2158DSTRPBF
IRS2158DSTRPBF
Obsolete
Description:  IC FLRSCT LMP CTL 48.3KHZ 16SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 40400
IRS2158DSTRPBF Specification
Specification
Part No
IRS2158DSTRPBF
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fluorescent Lamp Controller
Frequency
43.7kHz ~ 48.3kHz
Voltage - Supply
11.5V ~ 16.6V
Current - Supply
10 mA
Current - Output Source/Sink
-
Dimming
Yes
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
IRS2158DSTRPBF PDF Datasheet
IRS2158DSTRPBF Related Parts
IRS21571DSPBF
IRS21571DSPBF
Infineon Technologies
IC BALLAST CNTRL 48.3KHZ 16SOIC
IRS21571DSTRPBF
IRS21571DSTRPBF
Infineon Technologies
IC BALLAST CNTRL 48.3KHZ 16SOIC
IRS2158DPBF
IRS2158DPBF
Infineon Technologies
IC FLRSCT LAMP CTR 48.3KHZ 16DIP
IRS2158DSPBF
IRS2158DSPBF
Infineon Technologies
IC FLRSCT LMP CTL 48.3KHZ 16SOIC
IRS2166DPBF
IRS2166DPBF
Infineon Technologies
IC PFC/BALLAST CNTRL 46KHZ 16DIP
IRS2166DSPBF
IRS2166DSPBF
Infineon Technologies
IC PFC/BALLAST CNTL 46KHZ 16SOIC
IRS2166DSTRPBF
IRS2166DSTRPBF
Infineon Technologies
IC PFC/BALLAST CNTL 46KHZ 16SOIC
IRS2168DPBF
IRS2168DPBF
Infineon Technologies
IC PFC/BALLAST CTR 46.5KHZ 16DIP
IRS2168DSPBF
IRS2168DSPBF
Infineon Technologies
IC PFC/BALLAS CTR 46.5KHZ 16SOIC
IRS2168DSTRPBF
IRS2168DSTRPBF
Infineon Technologies
IC PFC/BALLAS CTR 46.5KHZ 16SOIC
IRS2526DSPBF
IRS2526DSPBF
Infineon Technologies
IC BALLAST CNTRL 8SOIC
IRS2526DSTRPBF
IRS2526DSTRPBF
Infineon Technologies
IC BALLAST CNTRL 8SOIC
IRS2158DSTRPBF Compare Parts
  • IRS2158DSTRPBF vs IRS2573DSPBF
  • IRS2158DSTRPBF vs IRS2552DSTRPBF
  • IRS2158DSTRPBF vs IRS2552DSPBF
  • IRS2158DSTRPBF vs IRS2552DPBF
  • IRS2158DSTRPBF vs IRS2538DSTRPBF
  • IRS2158DSTRPBF vs IRS2538DSPBF
  • IRS2158DSTRPBF vs IRS2530DSTRPBF
  • IRS2158DSTRPBF vs IRS2530DSPBF
  • IRS2158DSTRPBF vs IRS2530DPBF
  • IRS2158DSTRPBF vs IRS2526DSTRPBF
  • IRS2158DSTRPBF vs IRS2526DSPBF
  • IRS2158DSTRPBF vs IRS2168DSTRPBF
  • IRS2158DSTRPBF vs IRS2168DSPBF
  • IRS2158DSTRPBF vs IRS2168DPBF
  • IRS2158DSTRPBF vs IRS2166DSTRPBF
  • IRS2158DSTRPBF vs IRS2166DSPBF
  • IRS2158DSTRPBF vs IRS2166DPBF
  • IRS2158DSTRPBF vs IRS2158DSPBF
  • IRS2158DSTRPBF vs IRS2158DPBF
  • IRS2158DSTRPBF vs IRS21571DSTRPBF
  • IRS2158DSTRPBF vs IRS21571DSPBF
  • IRS2158DSTRPBF vs IRS21681DSTRPBF
  • IRS2158DSTRPBF vs IRS21681DSPBF
  • IRS2158DSTRPBF vs IRS2166DCD
  • IRS2158DSTRPBF vs IRS2166DC
  • IRS2158DSTRPBF vs IRS2166CD
  • IRS2158DSTRPBF vs IRS2166C
  • IRS2158DSTRPBF vs IRS2552DSTRPBF
  • IRS2158DSTRPBF vs IRS2530DPBF
  • IRS2158DSTRPBF vs IRS2166DSTRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.