IRS2158DSTRPBF
IRS2158DSTRPBF
Obsolete
Description:  IC FLRSCT LMP CTL 48.3KHZ 16SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 40400
IRS2158DSTRPBF vs IRS2538DSTRPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fluorescent Lamp Controller
PFC/Ballast Controller
Frequency
43.7kHz ~ 48.3kHz
18.3kHz ~ 85.6kHz
Voltage - Supply
11.5V ~ 16.6V
11.3V ~ 15.5V
Current - Supply
10 mA
5 mA
Current - Output Source/Sink
-
-
Dimming
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SO