IRS2166DSPBF
IRS2166DSPBF
Obsolete
Description:  IC PFC/BALLAST CNTL 46KHZ 16SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 38800
IRS2166DSPBF vs IRS2538DSPBF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
PFC/Ballast Controller
PFC/Ballast Controller
Frequency
40kHz ~ 46kHz
18.3kHz ~ 85.6kHz
Voltage - Supply
11.5V ~ 16.6V
11.3V ~ 15.5V
Current - Supply
20 mA
5 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-25 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SO