IRS2166DSPBF
IRS2166DSPBF
Obsolete
Description:  IC PFC/BALLAST CNTL 46KHZ 16SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 38800
IRS2166DSPBF Specification
Specification
Part No
IRS2166DSPBF
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PFC/Ballast Controller
Frequency
40kHz ~ 46kHz
Voltage - Supply
11.5V ~ 16.6V
Current - Supply
20 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
IRS2166DSPBF PDF Datasheet
IRS2166DSPBF Related Parts
IRS21571DSPBF
IRS21571DSPBF
Infineon Technologies
IC BALLAST CNTRL 48.3KHZ 16SOIC
IRS21571DSTRPBF
IRS21571DSTRPBF
Infineon Technologies
IC BALLAST CNTRL 48.3KHZ 16SOIC
IRS2158DPBF
IRS2158DPBF
Infineon Technologies
IC FLRSCT LAMP CTR 48.3KHZ 16DIP
IRS2158DSPBF
IRS2158DSPBF
Infineon Technologies
IC FLRSCT LMP CTL 48.3KHZ 16SOIC
IRS2158DSTRPBF
IRS2158DSTRPBF
Infineon Technologies
IC FLRSCT LMP CTL 48.3KHZ 16SOIC
IRS2166DPBF
IRS2166DPBF
Infineon Technologies
IC PFC/BALLAST CNTRL 46KHZ 16DIP
IRS2166DSTRPBF
IRS2166DSTRPBF
Infineon Technologies
IC PFC/BALLAST CNTL 46KHZ 16SOIC
IRS2168DPBF
IRS2168DPBF
Infineon Technologies
IC PFC/BALLAST CTR 46.5KHZ 16DIP
IRS2168DSPBF
IRS2168DSPBF
Infineon Technologies
IC PFC/BALLAS CTR 46.5KHZ 16SOIC
IRS2168DSTRPBF
IRS2168DSTRPBF
Infineon Technologies
IC PFC/BALLAS CTR 46.5KHZ 16SOIC
IRS2526DSPBF
IRS2526DSPBF
Infineon Technologies
IC BALLAST CNTRL 8SOIC
IRS2526DSTRPBF
IRS2526DSTRPBF
Infineon Technologies
IC BALLAST CNTRL 8SOIC
IRS2166DSPBF Compare Parts
  • IRS2166DSPBF vs IRS2573DSPBF
  • IRS2166DSPBF vs IRS2552DSTRPBF
  • IRS2166DSPBF vs IRS2552DSPBF
  • IRS2166DSPBF vs IRS2552DPBF
  • IRS2166DSPBF vs IRS2538DSTRPBF
  • IRS2166DSPBF vs IRS2538DSPBF
  • IRS2166DSPBF vs IRS2530DSTRPBF
  • IRS2166DSPBF vs IRS2530DSPBF
  • IRS2166DSPBF vs IRS2530DPBF
  • IRS2166DSPBF vs IRS2526DSTRPBF
  • IRS2166DSPBF vs IRS2526DSPBF
  • IRS2166DSPBF vs IRS2168DSTRPBF
  • IRS2166DSPBF vs IRS2168DSPBF
  • IRS2166DSPBF vs IRS2168DPBF
  • IRS2166DSPBF vs IRS2166DSTRPBF
  • IRS2166DSPBF vs IRS2166DPBF
  • IRS2166DSPBF vs IRS2158DSTRPBF
  • IRS2166DSPBF vs IRS2158DSPBF
  • IRS2166DSPBF vs IRS2158DPBF
  • IRS2166DSPBF vs IRS21571DSTRPBF
  • IRS2166DSPBF vs IRS21571DSPBF
  • IRS2166DSPBF vs IRS21681DSTRPBF
  • IRS2166DSPBF vs IRS21681DSPBF
  • IRS2166DSPBF vs IRS2166DCD
  • IRS2166DSPBF vs IRS2166DC
  • IRS2166DSPBF vs IRS2166CD
  • IRS2166DSPBF vs IRS2166C
  • IRS2166DSPBF vs IRS2552DSTRPBF
  • IRS2166DSPBF vs IRS2530DPBF
  • IRS2166DSPBF vs IRS2166DSTRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.