Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Infineon Technologies IRS2166DSPBF
IRS2166DSPBF
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC PFC/BALLAST CNTL 46KHZ 16SOIC
Manufacturer:
Infineon Technologies
Datasheet:
IRS2166DSPBF Datasheet
History Price: Obsolete
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IRS2166DSPBF vs IRS2573DSPBF
Part No
IRS2166DSPBF
IRS2573DSPBF
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
PFC/Ballast Controller
HID Lamp Controller
Frequency
40kHz ~ 46kHz
160Hz ~ 240Hz
Voltage - Supply
11.5V ~ 16.6V
9.5V ~ 16.6V
Current - Supply
20 mA
10 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-25 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
28-SOIC