Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Infineon Technologies IRS2166DSTRPBF
IRS2166DSTRPBF
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC PFC/BALLAST CNTL 46KHZ 16SOIC
Manufacturer:
Infineon Technologies
Datasheet:
IRS2166DSTRPBF Datasheet
History Price: Obsolete
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IRS2166DSTRPBF vs IRS2552DSTRPBF
Part No
IRS2166DSTRPBF
IRS2552DSTRPBF
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Type
PFC/Ballast Controller
CCFL/EEFL Controller
Frequency
40kHz ~ 46kHz
39kHz ~ 69kHz
Voltage - Supply
11.5V ~ 16.6V
11.5V ~ 16.6V
Current - Supply
20 mA
10 mA
Current - Output Source/Sink
-
-
Dimming
No
Yes
Operating Temperature
-25 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC