IRS2166DSTRPBF
IRS2166DSTRPBF
Obsolete
Description:  IC PFC/BALLAST CNTL 46KHZ 16SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 21600
IRS2166DSTRPBF Specification
Specification
Part No
IRS2166DSTRPBF
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PFC/Ballast Controller
Frequency
40kHz ~ 46kHz
Voltage - Supply
11.5V ~ 16.6V
Current - Supply
20 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
IRS2166DSTRPBF PDF Datasheet
IRS2166DSTRPBF Related Parts
IRS21571DSPBF
IRS21571DSPBF
Infineon Technologies
IC BALLAST CNTRL 48.3KHZ 16SOIC
IRS21571DSTRPBF
IRS21571DSTRPBF
Infineon Technologies
IC BALLAST CNTRL 48.3KHZ 16SOIC
IRS2158DPBF
IRS2158DPBF
Infineon Technologies
IC FLRSCT LAMP CTR 48.3KHZ 16DIP
IRS2158DSPBF
IRS2158DSPBF
Infineon Technologies
IC FLRSCT LMP CTL 48.3KHZ 16SOIC
IRS2158DSTRPBF
IRS2158DSTRPBF
Infineon Technologies
IC FLRSCT LMP CTL 48.3KHZ 16SOIC
IRS2166DPBF
IRS2166DPBF
Infineon Technologies
IC PFC/BALLAST CNTRL 46KHZ 16DIP
IRS2166DSPBF
IRS2166DSPBF
Infineon Technologies
IC PFC/BALLAST CNTL 46KHZ 16SOIC
IRS2168DPBF
IRS2168DPBF
Infineon Technologies
IC PFC/BALLAST CTR 46.5KHZ 16DIP
IRS2168DSPBF
IRS2168DSPBF
Infineon Technologies
IC PFC/BALLAS CTR 46.5KHZ 16SOIC
IRS2168DSTRPBF
IRS2168DSTRPBF
Infineon Technologies
IC PFC/BALLAS CTR 46.5KHZ 16SOIC
IRS2526DSPBF
IRS2526DSPBF
Infineon Technologies
IC BALLAST CNTRL 8SOIC
IRS2526DSTRPBF
IRS2526DSTRPBF
Infineon Technologies
IC BALLAST CNTRL 8SOIC
IRS2166DSTRPBF Compare Parts
  • IRS2166DSTRPBF vs IRS2573DSPBF
  • IRS2166DSTRPBF vs IRS2552DSTRPBF
  • IRS2166DSTRPBF vs IRS2552DSPBF
  • IRS2166DSTRPBF vs IRS2552DPBF
  • IRS2166DSTRPBF vs IRS2538DSTRPBF
  • IRS2166DSTRPBF vs IRS2538DSPBF
  • IRS2166DSTRPBF vs IRS2530DSTRPBF
  • IRS2166DSTRPBF vs IRS2530DSPBF
  • IRS2166DSTRPBF vs IRS2530DPBF
  • IRS2166DSTRPBF vs IRS2526DSTRPBF
  • IRS2166DSTRPBF vs IRS2526DSPBF
  • IRS2166DSTRPBF vs IRS2168DSTRPBF
  • IRS2166DSTRPBF vs IRS2168DSPBF
  • IRS2166DSTRPBF vs IRS2168DPBF
  • IRS2166DSTRPBF vs IRS2166DSPBF
  • IRS2166DSTRPBF vs IRS2166DPBF
  • IRS2166DSTRPBF vs IRS2158DSTRPBF
  • IRS2166DSTRPBF vs IRS2158DSPBF
  • IRS2166DSTRPBF vs IRS2158DPBF
  • IRS2166DSTRPBF vs IRS21571DSTRPBF
  • IRS2166DSTRPBF vs IRS21571DSPBF
  • IRS2166DSTRPBF vs IRS21681DSTRPBF
  • IRS2166DSTRPBF vs IRS21681DSPBF
  • IRS2166DSTRPBF vs IRS2166DCD
  • IRS2166DSTRPBF vs IRS2166DC
  • IRS2166DSTRPBF vs IRS2166CD
  • IRS2166DSTRPBF vs IRS2166C
  • IRS2166DSTRPBF vs IRS2552DSTRPBF
  • IRS2166DSTRPBF vs IRS2530DPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's