☰
IRU1075CPTR
IRU1075CPTR
Obsolete
Description:  IC REG PENTIUM 1OUT 3UTHINPAK
Manufacturer:  Infineon Technologies
Datasheet:   IRU1075CPTR Datasheet
History Price: Obsolete
In Stock: 29440
IRU1075CPTR vs IRU1261CPTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, Intel Pentium?, P55C
Converter, Intel Pentium? II
Voltage - Input
2.55V ~ 7V
3V ~ 7V
Number of Outputs
1
2
Voltage - Output
1.25V ~ 5.5V
1.5V, 2.5V
Operating Temperature
0 ℃ ~ 150 ℃
0 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-4, DPak (3 Leads + Tab)
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
3-Ultra Thin-Pak?
516-Ultra Thin-Pak?