Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies IRU1075CPTR
IRU1075CPTR
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG PENTIUM 1OUT 3UTHINPAK
Manufacturer:
Infineon Technologies
Datasheet:
IRU1075CPTR Datasheet
History Price: Obsolete
In Stock: 29440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IRU1075CPTR Specification
Specification
Part No
IRU1075CPTR
Category
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Intel Pentium?, P55C
Voltage - Input
2.55V ~ 7V
Number of Outputs
1
Voltage - Output
1.25V ~ 5.5V
Operating Temperature
0 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-4, DPak (3 Leads + Tab)
Supplier Device Package
3-Ultra Thin-Pak?
IRU1075CPTR PDF Datasheet
IRU1075CPTR Datasheet
Click and Download: IRU1075CPTR Datasheet
IRU1075CPTR Related Parts
IRU1075CM
Infineon Technologies
IC REG CONV PENTIUM 1OUT TO263
IRU1075CMTR
Infineon Technologies
IC REG CONV PENTIUM 1OUT TO263
IRU1075CT
Infineon Technologies
IC REG CONV PENTIUM 1OUT TO220
IRU1260CM
Infineon Technologies
IC REG CONV PENTIUM 2OUT TO263-7
IRU1260CMTR
Infineon Technologies
IC REG CONV PENTIUM 2OUT TO263-7
IRU3004CW
Infineon Technologies
IC REG CTRLR INTEL 3OUT 20SOIC
IRU3004CWTR
Infineon Technologies
IC REG CTRLR INTEL 3OUT 20SOIC
IRU3007CW
Infineon Technologies
IC REG CTRLR INTEL 4OUT 28SOIC
IRU3007CWTR
Infineon Technologies
IC REG CTRLR INTEL 4OUT 28SOIC
IRU3011CW
Infineon Technologies
IC REG CTRLR INTEL 1OUT 20SOIC
IRU3011CWTR
Infineon Technologies
IC REG CTRLR INTEL 1OUT 20SOIC
IRU3013CW
Infineon Technologies
IC REG CTRLR INTEL 4OUT 24SOIC
IRU1075CPTR Compare Parts
IRU1075CPTR vs IRU3034CSTR
IRU1075CPTR vs IRU3034CS
IRU1075CPTR vs IRU3033CSTR
IRU1075CPTR vs IRU3033CSPBF
IRU1075CPTR vs IRU3033CS
IRU1075CPTR vs IRU3027CWTR
IRU1075CPTR vs IRU3027CW
IRU1075CPTR vs IRU3021MCWTR
IRU1075CPTR vs IRU3021MCW
IRU1075CPTR vs IRU3018CWTR
IRU1075CPTR vs IRU3018CW
IRU1075CPTR vs IRU3013CWTR
IRU1075CPTR vs IRU3013CW
IRU1075CPTR vs IRU3011CWTR
IRU1075CPTR vs IRU3011CW
IRU1075CPTR vs IRU3007CWTR
IRU1075CPTR vs IRU3007CW
IRU1075CPTR vs IRU3004CWTR
IRU1075CPTR vs IRU3004CW
IRU1075CPTR vs IRU1260CMTR
IRU1075CPTR vs IRU1260CM
IRU1075CPTR vs IRU1075CT
IRU1075CPTR vs IRU1075CMTR
IRU1075CPTR vs IRU1075CM
IRU1075CPTR vs IRU1261CT
IRU1075CPTR vs IRU1261CPTR
IRU1075CPTR vs IRU1261CMTR
IRU1075CPTR vs IRU1261CM
IRU1075CPTR vs IRU1260CT
IRU1075CPTR vs IRU1260CPTR
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.