Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies IRU1075CPTR
IRU1075CPTR
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG PENTIUM 1OUT 3UTHINPAK
Manufacturer:
Infineon Technologies
Datasheet:
IRU1075CPTR Datasheet
History Price: Obsolete
In Stock: 29440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IRU1075CPTR vs IRU3033CS
Part No
IRU1075CPTR
IRU3033CS
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Applications
Converter, Intel Pentium?, P55C
Controller, Intel Pentium?, II, P55C
Voltage - Input
2.55V ~ 7V
12V
Number of Outputs
1
1
Voltage - Output
1.25V ~ 5.5V
2V ~ 3.5V
Operating Temperature
0 ℃ ~ 150 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-4, DPak (3 Leads + Tab)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
3-Ultra Thin-Pak?
8-SOIC