IS41C16100C-50TI
IS41C16100C-50TI
Obsolete
Description:  IC DRAM 16MBIT PAR 50TSOP II
Manufacturer:  ISSI
History Price: Obsolete
In Stock: 22220
IS41C16100C-50TI vs IS49RL18320-125EBLI
Category
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
DRAM - EDO
DRAM
Memory Size
16Mbit
576Mbit
Memory Organization
1M x 16
32M x 18
Memory Interface
Parallel
Parallel
Clock Frequency
-
800 MHz
Write Cycle Time - Word, Page
85ns
-
Access Time
25 ns
10 ns
Voltage - Supply
4.5V ~ 5.5V
1.28V ~ 1.42V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
50-TSOP (0.400", 10.16mm Width), 44 Leads
168-LBGA
Supplier Device Package
50-TSOP II
168-FBGA (13.5x13.5)