IS41C16100C-50TI
IS41C16100C-50TI
Obsolete
Description:  IC DRAM 16MBIT PAR 50TSOP II
Manufacturer:  ISSI
History Price: Obsolete
In Stock: 22220
IS41C16100C-50TI Specification
Specification
Part No
IS41C16100C-50TI
Category
Memory
Manufacturer
ISSI
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
DRAM - EDO
Memory Size
16Mbit
Memory Organization
1M x 16
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
85ns
Access Time
25 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
50-TSOP (0.400", 10.16mm Width), 44 Leads
Supplier Device Package
50-TSOP II
IS41C16100C-50TI PDF Datasheet
IS41C16100C-50TI Related Parts
IS41C16100C-50KLI
IS41C16100C-50KLI
ISSI
IC DRAM 16MBIT PARALLEL 42SOJ
IS41C16100C-50KLI-TR
IS41C16100C-50KLI-TR
ISSI
IC DRAM 16MBIT PARALLEL 42SOJ
IS41C16100C-50TI-TR
IS41C16100C-50TI-TR
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16100C-50TLI
IS41C16100C-50TLI
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16100C-50TLI-TR
IS41C16100C-50TLI-TR
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16105C-50KLI
IS41C16105C-50KLI
ISSI
IC DRAM 16MBIT PARALLEL 42SOJ
IS41C16105C-50KLI-TR
IS41C16105C-50KLI-TR
ISSI
IC DRAM 16MBIT PARALLEL 42SOJ
IS41C16105C-50TI
IS41C16105C-50TI
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16105C-50TI-TR
IS41C16105C-50TI-TR
ISSI
IC DRAM 16MBIT PAR 50TSOP II
IS41C16105C-50TLI
IS41C16105C-50TLI
ISSI
IC DRAM 16MBIT PAR 54TSOP II
IS41C16105C-50TLI-TR
IS41C16105C-50TLI-TR
ISSI
IC DRAM 16MBIT PAR 54TSOP II
IS41C16256C-35TLI
IS41C16256C-35TLI
ISSI
IC DRAM 4MBIT PARALLEL 40TSOP
IS41C16100C-50TI Description
The ISSI IS41C16100C-50TI is a high-performance, low-power CMOS dynamic random-access memory (DRAM) chip designed for various applications, including consumer electronics, telecommunications, and computing devices. Below is a detailed overview of its specifications and features.

## Overview

The IS41C16100C-50TI is a 16 Megabit (2 Megabyte) DRAM organized as 1,048,576 words by 16 bits. It is built using advanced CMOS technology, which allows for lower power consumption and higher performance compared to traditional DRAM technologies.

## Key Specifications

1. Memory Density:
- 16 Megabits (2 Megabytes)

2. Organization:
- 1,048,576 words x 16 bits

3. Access Time:
- 50 ns (nanoseconds) at a supply voltage of 3.0V to 3.6V

4. Supply Voltage:
- Vcc: 3.0V to 3.6V
- Vss: Ground

5. Power Consumption:
- Active Power: 60 mA (typical)
- Standby Power: 1 µA (typical) at 25°C
- Refresh Power: 20 mA (typical)

6. Operating Temperature Range:
- Commercial: 0°C to 70°C
- Industrial: -40°C to 85°C

7. Refresh:
- The IS41C16100C-50TI requires periodic refresh cycles to maintain data integrity. It supports both RAS-only refresh and CAS-before-RAS refresh modes.

8. Data Input/Output:
- 16-bit data bus for simultaneous read/write operations.

9. Package Type:
- Available in a 44-pin TSOP II (Thin Small Outline Package) for space-efficient designs.

10. Features:
- Fast page mode operation for improved performance.
- Low power consumption suitable for battery-operated devices.
- High-speed access for applications requiring quick data retrieval.

## Applications

The IS41C16100C-50TI is suitable for a wide range of applications, including:

- Consumer electronics (e.g., digital cameras, set-top boxes)
- Telecommunications equipment
- Networking devices
- Computing systems (e.g., laptops, desktops)
- Industrial automation systems

## Conclusion

The ISSI IS41C16100C-50TI DRAM chip is a reliable and efficient memory solution for various applications requiring high-speed data access and low power consumption. Its specifications make it an ideal choice for modern electronic devices that demand performance and efficiency. With its advanced features and robust design, the IS41C16100C-50TI continues to be a popular choice among engineers and designers in the semiconductor industry.
IS41C16100C-50TI Compare Parts
  • IS41C16100C-50TI vs IS49RL36160A-107EBL
  • IS41C16100C-50TI vs IS49RL36160A-093FBLI
  • IS41C16100C-50TI vs IS49RL36160A-093FBL
  • IS41C16100C-50TI vs IS49RL36160A-093EBLI
  • IS41C16100C-50TI vs IS49RL36160A-093EBL
  • IS41C16100C-50TI vs IS49RL36160-125EBLI
  • IS41C16100C-50TI vs IS49RL36160-125EBL
  • IS41C16100C-50TI vs IS49RL36160-125BLI
  • IS41C16100C-50TI vs IS49RL36160-125BL
  • IS41C16100C-50TI vs IS49RL36160-107EBLI
  • IS41C16100C-50TI vs IS49RL36160-107EBL
  • IS41C16100C-50TI vs IS49RL36160-107BLI
  • IS41C16100C-50TI vs IS49RL36160-107BL
  • IS41C16100C-50TI vs IS49RL36160-093EBLI
  • IS41C16100C-50TI vs IS49RL36160-093EBL
  • IS41C16100C-50TI vs IS49RL36160-093BLI
  • IS41C16100C-50TI vs IS49RL36160-093BL
  • IS41C16100C-50TI vs IS49RL18320A-107EBLI
  • IS41C16100C-50TI vs IS49RL18320A-107EBL
  • IS41C16100C-50TI vs IS49RL18320A-093EBLI
  • IS41C16100C-50TI vs IS49RL18320A-093EBL
  • IS41C16100C-50TI vs IS49RL18320-125EBLI
  • IS41C16100C-50TI vs IS49RL18320-125EBL
  • IS41C16100C-50TI vs IS49RL18320-125BLI
  • IS41C16100C-50TI vs IS49RL18320-125BL
  • IS41C16100C-50TI vs IS49RL18320-107EBLI
  • IS41C16100C-50TI vs IS49RL18320-107EBL
  • IS41C16100C-50TI vs IS49RL18320-107BLI
  • IS41C16100C-50TI vs IS49RL18320-107BL
  • IS41C16100C-50TI vs IS49RL18320-093EBLI
  • IS41C16100C-50TI vs IS49RL18320-093EBL
  • IS41C16100C-50TI vs IS49RL18320-093BLI
  • IS41C16100C-50TI vs IS49RL18320-093BL
  • IS41C16100C-50TI vs IS49NLS96400A-33WBL
  • IS41C16100C-50TI vs IS49NLS96400A-25WBL
  • IS41C16100C-50TI vs IS49NLS96400-33BLI
  • IS41C16100C-50TI vs IS49NLS96400-33BL
  • IS41C16100C-50TI vs IS49NLS96400-33BI
  • IS41C16100C-50TI vs IS49NLS96400-33B
  • IS41C16100C-50TI vs IS49NLS96400-25BLI
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.