ISD1616BPY
ISD1616BPY
Obsolete
Description:  IC VOICE REC/PLAY 30SEC 16DIP
Manufacturer:  Nuvoton Technology
Datasheet:   ISD1616BPY Datasheet
History Price: Obsolete
In Stock: 17200
ISD1616BPY vs ISD5102SYIR
Series
ChipCorder
ChipCorder
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Interface
Pushbutton
I2C
Input Signal
Microphone
Analog - Single Ended, Microphone
Output Signal
Analog - Single Ended, PWM Speaker Output
Analog - Single Ended, Analog Differential, PWM Speaker Output
Sampling Frequency
4 ~ 12kHz
4 ~ 8kHz
Duration
10.6 ~ 30 Sec
1 Min 5 Sec ~ 2 Min 11 Sec
Filter Pass Band
-
1.7 ~ 3.4kHz
Messaging
Single
Multiple
Oscillator Type
Internal
Internal/External
Features
Automatic Gain Control
Auto Mute, Automatic Gain Control, Digital Data Storage, Volume Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Voltage - Supply
2.4 V ~ 5.5 V
2.7 V ~ 3.3 V
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-DIP
28-SOIC