Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Voice Record and Playback
/ Nuvoton Technology ISD1616BPY
ISD1616BPY
Obsolete
Interface - Voice Record and Playback
Description:
IC VOICE REC/PLAY 30SEC 16DIP
Manufacturer:
Nuvoton Technology
Datasheet:
ISD1616BPY Datasheet
History Price: Obsolete
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISD1616BPY Specification
Specification
Part No
ISD1616BPY
Category
Interface - Voice Record and Playback
Manufacturer
Nuvoton Technology
Series
ChipCorder
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Interface
Pushbutton
Input Signal
Microphone
Output Signal
Analog - Single Ended, PWM Speaker Output
Sampling Frequency
4 ~ 12kHz
Duration
10.6 ~ 30 Sec
Filter Pass Band
-
Messaging
Single
Oscillator Type
Internal
Features
Automatic Gain Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Voltage - Supply
2.4 V ~ 5.5 V
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
ISD1616BPY PDF Datasheet
ISD1616BPY Datasheet
Click and Download: ISD1616BPY Datasheet
ISD1616BPY Related Parts
ISD1110P
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28DIP
ISD1110S
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28SOIC
ISD1112P
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28DIP
ISD1112S
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28SOIC
ISD1112SR
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28SOIC
ISD1210P
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28DIP
ISD1210S
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28SOIC
ISD1210SR
Nuvoton Technology
IC VOICE REC/PLAY 10SEC 28SOIC
ISD1212P
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28DIP
ISD1212S
Nuvoton Technology
IC VOICE REC/PLAY 12SEC 28SOIC
ISD1416P
Nuvoton Technology
IC VOICE REC/PLAY 16SEC 28DIP
ISD1416PI
Nuvoton Technology
IC VOICE REC/PLAY 16SEC 28DIP
ISD1616BPY Compare Parts
ISD1616BPY vs ISD9341RI
ISD1616BPY vs ISD9331RI
ISD1616BPY vs ISD9140FI
ISD1616BPY vs ISD9130FI
ISD1616BPY vs ISD61S00FYI TR
ISD1616BPY vs ISD61S00FYI
ISD1616BPY vs ISD5216SYI
ISD1616BPY vs ISD5216SY
ISD1616BPY vs ISD5216PY
ISD1616BPY vs ISD5216P
ISD1616BPY vs ISD5116SYR
ISD1616BPY vs ISD5116SYIR
ISD1616BPY vs ISD5116SYI
ISD1616BPY vs ISD5116SY
ISD1616BPY vs ISD5116SIR
ISD1616BPY vs ISD5116SI
ISD1616BPY vs ISD5116S
ISD1616BPY vs ISD5116PY
ISD1616BPY vs ISD5116P
ISD1616BPY vs ISD5108SYR
ISD1616BPY vs ISD5108SYIR
ISD1616BPY vs ISD5108SYI
ISD1616BPY vs ISD5108SY
ISD1616BPY vs ISD5104SYR
ISD1616BPY vs ISD5104SYI
ISD1616BPY vs ISD5104SY
ISD1616BPY vs ISD5102SYR
ISD1616BPY vs ISD5102SYIR
ISD1616BPY vs ISD5102SYI
ISD1616BPY vs ISD5102SY
ISD1616BPY vs ISD5008SYI
ISD1616BPY vs ISD5008SY
ISD1616BPY vs ISD5008SIR
ISD1616BPY vs ISD5008SI
ISD1616BPY vs ISD5008S
ISD1616BPY vs ISD5008PY
ISD1616BPY vs ISD5008P
ISD1616BPY vs ISD4004-16MSYI
ISD1616BPY vs ISD4004-16MSY
ISD1616BPY vs ISD4004-16MSIR
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!