ISL55111IRZ-T
ISL55111IRZ-T
Active
Description:  IC HALF BRIDGE DRVR 100MA 16QFN
Manufacturer:  Renesas Electronics
History Price: $1.83700
In Stock: 3820
ISL55111IRZ-T vs ISL99135AFRZ-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Half Bridge (2)
-
Applications
Digital Imaging
-
Interface
Logic
-
Load Type
Capacitive and Resistive
-
Technology
Power MOSFET
-
Rds On (Typ)
3Ohm
-
Current - Output / Channel
100mA
-
Current - Peak Output
3.5A
-
Voltage - Supply
2.7V ~ 5.5V
-
Voltage - Load
5V ~ 13.2V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Features
-
-
Fault Protection
-
-
Mounting Type
Surface Mount
-
Package / Case
16-TFQFN Exposed Pad
-
Supplier Device Package
16-QFN (4x4)
-