ISL55111IRZ-T
ISL55111IRZ-T
Active
Description:  IC HALF BRIDGE DRVR 100MA 16QFN
Manufacturer:  Renesas Electronics
History Price: $1.83700
In Stock: 3820
ISL55111IRZ-T Specification
Specification
Part No
ISL55111IRZ-T
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
Digital Imaging
Interface
Logic
Load Type
Capacitive and Resistive
Technology
Power MOSFET
Rds On (Typ)
3Ohm
Current - Output / Channel
100mA
Current - Peak Output
3.5A
Voltage - Supply
2.7V ~ 5.5V
Voltage - Load
5V ~ 13.2V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
-
Mounting Type
Surface Mount
Package / Case
16-TFQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
ISL55111IRZ-T Related Parts
ISL55110IRZ
ISL55110IRZ
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55110IRZ-T
ISL55110IRZ-T
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55110IRZ-T7A
ISL55110IRZ-T7A
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55111IRZ
ISL55111IRZ
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL6571CRZ
ISL6571CRZ
Renesas Electronics
IC HALF BRIDGE DRIVER 25A 68QFN
ISL99140IRZ-T
ISL99140IRZ-T
Renesas Electronics
IC HALF BRIDGE DRIVER 40A 40QFN
ISL99125AFRZ-T
ISL99125AFRZ-T
Renesas Electronics
IC CTLR STAGE 30A 3.3V PWM PPAK
ISL99125BDRZ-T
ISL99125BDRZ-T
Renesas Electronics
IC HALF BRIDGE DRIVER 25A 24QFN
ISL99135AFRZ-T
ISL99135AFRZ-T
Renesas Electronics
IC CTLR STAGE 30A 3.3V PWM PPAK
ISL99135BDRZ-T
ISL99135BDRZ-T
Renesas Electronics
IC HALF BRIDGE DRIVER 35A 24QFN
ISL99140IRZ-TS2568
ISL99140IRZ-TS2568
Renesas Electronics
IC HALF BRIDGE DRIVER 40A 40QFN
ISL99140IRZ-TS2709
ISL99140IRZ-TS2709
Renesas Electronics
IC HALF BRIDGE DRIVER 40A 40QFN
ISL55111IRZ-T Compare Parts
  • ISL55111IRZ-T vs ISL6571CRZ
  • ISL55111IRZ-T vs ISL55111IRZ
  • ISL55111IRZ-T vs ISL55110IRZ-T7A
  • ISL55111IRZ-T vs ISL55110IRZ-T
  • ISL55111IRZ-T vs ISL55110IRZ
  • ISL55111IRZ-T vs ISL99392FRZ-TR5935
  • ISL55111IRZ-T vs ISL99392BFRZ-TR5935
  • ISL55111IRZ-T vs ISL99390HRZ-TR5935
  • ISL55111IRZ-T vs ISL99390FRZ-TR5935
  • ISL55111IRZ-T vs ISL99390FRZ-T
  • ISL55111IRZ-T vs ISL99390BFRZ-TR5935
  • ISL55111IRZ-T vs ISL99390BFRZ-T
  • ISL55111IRZ-T vs ISL99380HRZ-TR5935
  • ISL55111IRZ-T vs ISL99380HRZ-T
  • ISL55111IRZ-T vs ISL99380FRZ-TR5935
  • ISL55111IRZ-T vs ISL99380FRZ-T
  • ISL55111IRZ-T vs ISL99380BFRZ-TR5935
  • ISL55111IRZ-T vs ISL99380BFRZ-T
  • ISL55111IRZ-T vs ISL99360HRZ-T
  • ISL55111IRZ-T vs ISL99360FRZ-T
  • ISL55111IRZ-T vs ISL99360BFRZ-T
  • ISL55111IRZ-T vs ISL99140IRZ-TS2709
  • ISL55111IRZ-T vs ISL99140IRZ-TS2568
  • ISL55111IRZ-T vs ISL99135BDRZ-T
  • ISL55111IRZ-T vs ISL99135AFRZ-T
  • ISL55111IRZ-T vs ISL99125BDRZ-T
  • ISL55111IRZ-T vs ISL99125AFRZ-T
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Charles Reed
    United States
    5 stars
    2026-04-21 03:18
    Good product and work correctly .
    Quentin Giraud
    France
    5 stars
    2026-04-19 20:44
    Well received, not tested yet
    Jukka Laakso
    Finland
    5 stars
    2026-04-18 23:11
    I order 10pcs. Now test three chips and two was ID 0x441, wich is STM32F412, not STM32F407. I am wery disapointed.
    Kęstutis Darius
    Lithuania
    5 stars
    2026-04-18 01:01
    The goods are very satisfied, the seller Thank you very much.
    Justine Perrin
    France
    5 stars
    2026-04-17 15:58
    Recu in 89 days, strip, to test
    Lotte van der Veen
    Netherlands
    5 stars
    2026-04-16 13:00
    All ok, thank you!