ISL55111IRZ-T
ISL55111IRZ-T
Active
Description:  IC HALF BRIDGE DRVR 100MA 16QFN
Manufacturer:  Renesas Electronics
History Price: $1.83700
In Stock: 3820
ISL55111IRZ-T vs ISL99140IRZ-TS2709
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge
Applications
Digital Imaging
DC-DC Converters
Interface
Logic
PWM
Load Type
Capacitive and Resistive
Inductive
Technology
Power MOSFET
DrMOS
Rds On (Typ)
3Ohm
-
Current - Output / Channel
100mA
40A
Current - Peak Output
3.5A
-
Voltage - Supply
2.7V ~ 5.5V
4.75V ~ 5.25V
Voltage - Load
5V ~ 13.2V
0.3V ~ 7V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Features
-
Bootstrap Circuit, Diode Emulation, Status Flag
Fault Protection
-
Over Temperature, Shoot-Through, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
40-QFN (6x6)