Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Renesas Electronics ISL55111IRZ-T
ISL55111IRZ-T
Active
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRVR 100MA 16QFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL55111IRZ-T Datasheet
History Price: $1.83700
In Stock: 3820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL55111IRZ-T vs ISL99390BFRZ-TR5935
Part No
ISL55111IRZ-T
ISL99390BFRZ-TR5935
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Half Bridge (2)
Half Bridge
Applications
Digital Imaging
DC-DC Converters
Interface
Logic
-
Load Type
Capacitive and Resistive
Inductive
Technology
Power MOSFET
NMOS
Rds On (Typ)
3Ohm
-
Current - Output / Channel
100mA
90A
Current - Peak Output
3.5A
-
Voltage - Supply
2.7V ~ 5.5V
3V ~ 16V
Voltage - Load
5V ~ 13.2V
3V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Features
-
Bootstrap Circuit
Fault Protection
-
Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TFQFN Exposed Pad
39-PowerWFQFN
Supplier Device Package
16-QFN (4x4)
39-QFN (5x6)