ISL55111IRZ
ISL55111IRZ
Active
Description:  IC HALF BRIDGE DRVR 100MA 16QFN
Manufacturer:  Renesas Electronics
Datasheet:   ISL55111IRZ Datasheet
History Price: $2.84000
In Stock: 39800
ISL55111IRZ vs ISL55110IRZ
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Configuration
Half Bridge (2)
Half Bridge (2)
Applications
Digital Imaging
Digital Imaging
Interface
Logic
Logic
Load Type
Capacitive and Resistive
Capacitive and Resistive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
3Ohm
3Ohm
Current - Output / Channel
100mA
100mA
Current - Peak Output
3.5A
3.5A
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Load
5V ~ 13.2V
5V ~ 13.2V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TFQFN Exposed Pad
16-TFQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
16-QFN (4x4)