ISL55111IRZ
ISL55111IRZ
Active
Description:  IC HALF BRIDGE DRVR 100MA 16QFN
Manufacturer:  Renesas Electronics
Datasheet:   ISL55111IRZ Datasheet
History Price: $2.84000
In Stock: 39800
ISL55111IRZ Specification
Specification
Part No
ISL55111IRZ
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
Digital Imaging
Interface
Logic
Load Type
Capacitive and Resistive
Technology
Power MOSFET
Rds On (Typ)
3Ohm
Current - Output / Channel
100mA
Current - Peak Output
3.5A
Voltage - Supply
2.7V ~ 5.5V
Voltage - Load
5V ~ 13.2V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
-
Mounting Type
Surface Mount
Package / Case
16-TFQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
ISL55111IRZ Related Parts
ISL55110IRZ
ISL55110IRZ
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55110IRZ-T
ISL55110IRZ-T
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55110IRZ-T7A
ISL55110IRZ-T7A
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL55111IRZ-T
ISL55111IRZ-T
Renesas Electronics
IC HALF BRIDGE DRVR 100MA 16QFN
ISL6571CRZ
ISL6571CRZ
Renesas Electronics
IC HALF BRIDGE DRIVER 25A 68QFN
ISL99140IRZ-T
ISL99140IRZ-T
Renesas Electronics
IC HALF BRIDGE DRIVER 40A 40QFN
ISL99125AFRZ-T
ISL99125AFRZ-T
Renesas Electronics
IC CTLR STAGE 30A 3.3V PWM PPAK
ISL99125BDRZ-T
ISL99125BDRZ-T
Renesas Electronics
IC HALF BRIDGE DRIVER 25A 24QFN
ISL99135AFRZ-T
ISL99135AFRZ-T
Renesas Electronics
IC CTLR STAGE 30A 3.3V PWM PPAK
ISL99135BDRZ-T
ISL99135BDRZ-T
Renesas Electronics
IC HALF BRIDGE DRIVER 35A 24QFN
ISL99140IRZ-TS2568
ISL99140IRZ-TS2568
Renesas Electronics
IC HALF BRIDGE DRIVER 40A 40QFN
ISL99140IRZ-TS2709
ISL99140IRZ-TS2709
Renesas Electronics
IC HALF BRIDGE DRIVER 40A 40QFN
ISL55111IRZ Description
The Renesas Electronics ISL55111IRZ is a high-speed, precision operational amplifier designed for demanding analog signal processing applications. It belongs to the ISL5511x family, which is optimized for high slew rate, wide bandwidth, and low distortion, making it suitable for high-frequency signal conditioning, instrumentation, and data acquisition systems. The ISL55111IRZ integrates advanced BiCMOS technology to provide low input offset voltage, low input bias current, and high open-loop gain, ensuring accurate and stable performance across a wide range of operating conditions. The device is packaged in a compact SOIC-8 package, facilitating easy integration into dense analog and mixed-signal designs.

## Architecture and Functional Overview

The ISL55111IRZ is a single-channel, high-speed operational amplifier with the following architecture and functional features:

* High-bandwidth, unity-gain stable design supporting wide frequency range applications
* Rail-to-rail input and output capability for maximum dynamic range with low supply voltages
* Internal compensation network optimized for stability and minimal phase distortion
* Low input offset voltage and low bias current suitable for precision analog signal conditioning
* High common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) to maintain signal integrity
* Internal protection circuitry including input ESD protection and thermal robustness

This architecture enables the ISL55111IRZ to provide precise, high-speed amplification with minimal signal distortion, suitable for both AC and DC coupled circuits.

## Electrical Specifications

The ISL55111IRZ offers a combination of high-speed and precision parameters:

* Supply voltage range: ±2.5 V to ±5.5 V or single-supply operation from 5 V to 11 V
* Input offset voltage: 0.3 mV typical, 1 mV maximum
* Input bias current: 2 nA typical at 25°C
* Input voltage range: Rail-to-rail operation
* Output voltage swing: Rail-to-rail, up to ±4.5 V with 5 V supply
* Open-loop voltage gain: 120 dB typical
* Common-mode rejection ratio (CMRR): 100 dB typical
* Power supply rejection ratio (PSRR): 100 dB typical
* Supply current: 2.8 mA typical
* Slew rate: 2500 V/μs typical, ideal for high-speed signal transitions
* Gain-bandwidth product: 70 MHz typical
* Unity-gain stable for inverting and non-inverting configurations

These specifications provide high-speed, high-accuracy signal amplification with excellent linearity and minimal offset, making it suitable for precision analog systems.

## Linearity and Dynamic Performance

The ISL55111IRZ maintains high linearity across a wide operating range:

* Total harmonic distortion plus noise (THD+N): 0.002% typical at 10 kHz, 2 Vpp output
* Fast settling time: 60 ns to 0.1% for a 2 V step input
* Low differential gain and phase errors suitable for high-speed analog video or instrumentation
* Minimal overshoot and ringing in high-frequency pulse response

These dynamic characteristics ensure accurate amplification of both AC and pulsed signals without distortion, making the device suitable for waveform generation, data acquisition, and signal conditioning in high-speed systems.

## Thermal and Reliability Features

* Operating junction temperature range: -40°C to +125°C
* Storage temperature range: -65°C to +150°C
* Thermal resistance junction-to-ambient: 150°C/W typical in SOIC-8 package
* Built-in protection against thermal runaway through robust BiCMOS design
* ESD rating: >2 kV human body model on input pins

The combination of wide operating temperature, low thermal resistance, and internal protections ensures reliable operation in industrial, automotive, and instrumentation environments.

## Package and Mounting

* Package type: SOIC-8 (Small Outline Integrated Circuit)
* Lead pitch: 1.27 mm
* Compact footprint: 5.0 mm × 4.0 mm typical
* Compatible with standard automated PCB assembly processes
* Low parasitic package characteristics support high-frequency performance
* RoHS-compliant and lead-free finish

The SOIC-8 package allows easy integration into both single-channel and multi-channel high-speed analog systems, with low parasitic inductance and capacitance maintaining integrity of high-frequency signals.

## Applications

The ISL55111IRZ is designed for demanding analog and mixed-signal applications:

* High-speed data acquisition and digitization systems requiring precision amplification
* Instrumentation amplifiers and precision signal conditioning circuits
* High-resolution analog-to-digital converter (ADC) and digital-to-analog converter (DAC) driver stages
* High-speed filtering and active analog front-end circuits
* Low-noise amplifier stages in communications or sensor systems
* Pulse and waveform generation circuits in test equipment

Its combination of high speed, low offset, and rail-to-rail operation makes it particularly suitable for applications where both precision and dynamic performance are critical.

## Key Specifications

* Device type: High-speed precision operational amplifier
* Supply voltage: ±2.5 V to ±5.5 V or 5–11 V single-supply
* Input offset voltage: 0.3 mV typical
* Input bias current: 2 nA typical
* Slew rate: 2500 V/μs typical
* Gain-bandwidth product: 70 MHz typical
* Output swing: Rail-to-rail
* CMRR: 100 dB typical
* PSRR: 100 dB typical
* THD+N: 0.002% typical at 10 kHz, 2 Vpp
* Quiescent current: 2.8 mA typical
* Package: SOIC-8, 5.0 mm × 4.0 mm

## Conclusion

The Renesas ISL55111IRZ is a high-speed, precision operational amplifier offering exceptional slew rate, wide bandwidth, low offset, and rail-to-rail input/output capability. Its combination of dynamic performance, low distortion, and robust BiCMOS technology makes it ideal for precision analog front-end applications, high-speed data acquisition, and instrumentation systems. The device’s compact SOIC-8 package, wide operating temperature range, and comprehensive electrical performance ensure reliable operation in industrial, communications, and high-performance signal processing applications.
ISL55111IRZ Compare Parts
  • ISL55111IRZ vs ISL6571CRZ
  • ISL55111IRZ vs ISL55111IRZ-T
  • ISL55111IRZ vs ISL55110IRZ-T7A
  • ISL55111IRZ vs ISL55110IRZ-T
  • ISL55111IRZ vs ISL55110IRZ
  • ISL55111IRZ vs ISL99392FRZ-TR5935
  • ISL55111IRZ vs ISL99392BFRZ-TR5935
  • ISL55111IRZ vs ISL99390HRZ-TR5935
  • ISL55111IRZ vs ISL99390FRZ-TR5935
  • ISL55111IRZ vs ISL99390FRZ-T
  • ISL55111IRZ vs ISL99390BFRZ-TR5935
  • ISL55111IRZ vs ISL99390BFRZ-T
  • ISL55111IRZ vs ISL99380HRZ-TR5935
  • ISL55111IRZ vs ISL99380HRZ-T
  • ISL55111IRZ vs ISL99380FRZ-TR5935
  • ISL55111IRZ vs ISL99380FRZ-T
  • ISL55111IRZ vs ISL99380BFRZ-TR5935
  • ISL55111IRZ vs ISL99380BFRZ-T
  • ISL55111IRZ vs ISL99360HRZ-T
  • ISL55111IRZ vs ISL99360FRZ-T
  • ISL55111IRZ vs ISL99360BFRZ-T
  • ISL55111IRZ vs ISL99140IRZ-TS2709
  • ISL55111IRZ vs ISL99140IRZ-TS2568
  • ISL55111IRZ vs ISL99135BDRZ-T
  • ISL55111IRZ vs ISL99135AFRZ-T
  • ISL55111IRZ vs ISL99125BDRZ-T
  • ISL55111IRZ vs ISL99125AFRZ-T
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Charles Reed
    United States
    5 stars
    2026-04-21 03:18
    Good product and work correctly .
    Quentin Giraud
    France
    5 stars
    2026-04-19 20:44
    Well received, not tested yet
    Jukka Laakso
    Finland
    5 stars
    2026-04-18 23:11
    I order 10pcs. Now test three chips and two was ID 0x441, wich is STM32F412, not STM32F407. I am wery disapointed.
    Kęstutis Darius
    Lithuania
    5 stars
    2026-04-18 01:01
    The goods are very satisfied, the seller Thank you very much.
    Justine Perrin
    France
    5 stars
    2026-04-17 15:58
    Recu in 89 days, strip, to test
    Lotte van der Veen
    Netherlands
    5 stars
    2026-04-16 13:00
    All ok, thank you!