ISL55111IRZ
ISL55111IRZ
Active
Description:  IC HALF BRIDGE DRVR 100MA 16QFN
Manufacturer:  Renesas Electronics
Datasheet:   ISL55111IRZ Datasheet
History Price: $2.84000
In Stock: 39800
ISL55111IRZ vs ISL6571CRZ
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge
Applications
Digital Imaging
Synchronous Buck Converters
Interface
Logic
PWM
Load Type
Capacitive and Resistive
Inductive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
3Ohm
4.05mOhm LS, 4.8mOhm HS
Current - Output / Channel
100mA
25A
Current - Peak Output
3.5A
-
Voltage - Supply
2.7V ~ 5.5V
10.8V ~ 13.2V
Voltage - Load
5V ~ 13.2V
10.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 125 ℃ (TJ)
Features
-
-
Fault Protection
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TFQFN Exposed Pad
68-VFQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
68-QFN (10x10)