ISL6224CA-T
ISL6224CA-T
Obsolete
Description:  IC REG CTRLR BUCK 16SSOP
Manufacturer:  Renesas Electronics
Datasheet:   ISL6224CA-T Datasheet
History Price: Obsolete
In Stock: 3600
ISL6224CA-T vs ISL8843AUZ
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive, Isolation Capable
Topology
Buck
Boost, Flyback
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
9V ~ 30V
Frequency - Switching
300kHz, 600kHz
Up to 2MHz
Duty Cycle (Max)
94%
96%
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Phase Control, Power Good, Soft Start
Current Limit, Frequency Control
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-QSOP
8-MSOP