Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Renesas Electronics ISL6224CA-T
ISL6224CA-T
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 16SSOP
Manufacturer:
Renesas Electronics
Datasheet:
ISL6224CA-T Datasheet
History Price: Obsolete
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6224CA-T Specification
Specification
Part No
ISL6224CA-T
Category
PMIC - DC DC Switching Controllers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
Frequency - Switching
300kHz, 600kHz
Duty Cycle (Max)
94%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Phase Control, Power Good, Soft Start
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
ISL6224CA-T PDF Datasheet
ISL6224CA-T Datasheet
Click and Download: ISL6224CA-T Datasheet
ISL6224CA-T Related Parts
ISL6219ACA
Intersil
SWITCHING CONTROLLER
ISL6219ACA
Renesas Electronics
IC REG CTRLR BUCK 28SSOP
ISL6219ACA-T
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
ISL6219ACA-T
Renesas Electronics
IC REG CTRLR BUCK 28SSOP
ISL6219ACAZ
Renesas Electronics
IC REG CTRLR BUCK 28QSOP
ISL6219ACAZ-T
Renesas Electronics
IC REG CTRLR BUCK 28QSOP
ISL6223CAZA
Renesas Electronics
IC REG CTRLR BUCK 20SSOP
ISL6223CAZA-T
Renesas Electronics
IC REG CTRLR BUCK 20SSOP
ISL6224CA
Intersil
SWITCHING CONTROLLER
ISL6224CA
Renesas Electronics
IC REG CTRLR BUCK 16SSOP
ISL6224CAZ
Intersil
SWITCHING CONTROLLER
ISL6224CAZ
Renesas Electronics
IC REG CTRLR BUCK 16SSOP
ISL6224CA-T Compare Parts
ISL6224CA-T vs ISL95872HRUZ-T
ISL6224CA-T vs ISL9506HRZ-T
ISL6224CA-T vs ISL9506HRZ
ISL6224CA-T vs ISL9502CRZ-T
ISL6224CA-T vs ISL9502CRZ
ISL6224CA-T vs ISL9502AHRZ-T
ISL6224CA-T vs ISL9502AHRZ
ISL6224CA-T vs ISL9500CVZ-T
ISL6224CA-T vs ISL9500CVZ
ISL6224CA-T vs ISL9444IRZ-T7A
ISL6224CA-T vs ISL9444IRZ-T
ISL6224CA-T vs ISL9444IRZ
ISL6224CA-T vs ISL9444CRZ-T7A
ISL6224CA-T vs ISL9444CRZ-T
ISL6224CA-T vs ISL9444CRZ
ISL6224CA-T vs ISL9443IRZ-T7A
ISL6224CA-T vs ISL9443IRZ-T
ISL6224CA-T vs ISL9443IRZ
ISL6224CA-T vs ISL9443IRZ
ISL6224CA-T vs ISL8845AMUZ-T
ISL6224CA-T vs ISL8845AMUZ
ISL6224CA-T vs ISL8845AMBZ-T
ISL6224CA-T vs ISL8845AMBZ-T
ISL6224CA-T vs ISL8845AMBZ
ISL6224CA-T vs ISL8845AMBZ
ISL6224CA-T vs ISL8845AAUZ-T
ISL6224CA-T vs ISL8845AAUZ
ISL6224CA-T vs ISL8845AABZ-T
ISL6224CA-T vs ISL8845AABZ
ISL6224CA-T vs ISL8845AABZ
ISL6224CA-T vs ISL8843MUZ-T
ISL6224CA-T vs ISL8843MUZ
ISL6224CA-T vs ISL8843MUZ
ISL6224CA-T vs ISL8843MBZ-T
ISL6224CA-T vs ISL8843MBZ-T
ISL6224CA-T vs ISL8843MBZ-REN
ISL6224CA-T vs ISL8843MBZ
ISL6224CA-T vs ISL8843MBZ
ISL6224CA-T vs ISL8843AUZ-T
ISL6224CA-T vs ISL8843AUZ
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.